Heyco Products, Inc. Heyco 2240 Snap Bushing, 1.5" Mounting Hole 1 5/16" Inside Diameter 2240

Description
Heyco 2240 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.5" Inside diameter: 1.31" Head diameter: 1.61" Overall height: .45" Max panel thickness: .125"
Request a Quote Datasheet
Description
Heyco 2240 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.5" Inside diameter: 1.31" Head diameter: 1.61" Overall height: .45" Max panel thickness: .125"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 2240 Snap Bushing, 1.5
Chanhassen, MN, United States
Heyco 2240 Snap Bushing, 1.5" Mounting Hole 1 5/16" Inside Diameter
24109
Heyco 2240 Snap Bushing, 1.5" Mounting Hole 1 5/16" Inside Diameter 24109
Heyco 2240 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.5" Inside diameter: 1.31" Head diameter: 1.61" Overall height: .45" Max panel thickness: .125"
  • Heyco 2240 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: 1.5"
  • Inside diameter: 1.31"
  • Head diameter: 1.61"
  • Overall height: .45"
  • Max panel thickness: .125"
Supplier's Site Datasheet
Bushings, Grommets - 3720-2240-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2240-ND
Bushings, Grommets 3720-2240-ND
"Circular - 1.500"" (38.10mm) Bushing 1.310"" (33.27mm) Black"

"Circular - 1.500"" (38.10mm) Bushing 1.310"" (33.27mm) Black"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Grommets Grommets
Product Number 24109 3720-2240-ND
Product Name Heyco 2240 Snap Bushing, 1.5" Mounting Hole 1 5/16" Inside Diameter Bushings, Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details