Anderson Power Products Anderson Power 5687-BK SB® Series Reducing Bushing for 1 to 1/0 Ga. 5687

Description
Anderson Power 5687-BK Powerpole Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 1/0 - 1 Reducing bushings for SB® 175 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Request a Quote Datasheet
Description
Anderson Power 5687-BK Powerpole Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 1/0 - 1 Reducing bushings for SB® 175 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anderson Power 5687-BK SB® Series Reducing Bushing for 1 to 1/0 Ga. - 37794 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 5687-BK SB® Series Reducing Bushing for 1 to 1/0 Ga.
37794
Anderson Power 5687-BK SB® Series Reducing Bushing for 1 to 1/0 Ga. 37794
Anderson Power 5687-BK Powerpole Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 1/0 - 1 Reducing bushings for SB® 175 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
  • Anderson Power 5687-BK Powerpole Reducing Bushings
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Gauge (Ga.): 1/0 - 1
  • Reducing bushings for SB® 175 connectors assure proper fit when crimping contacts to smaller cable sizes
  • Ideal for use on battery or charger applications
  • Provides a quick disconnect for power distribution systems
  • Housings mate together with same color connector for plug and receptacle
  • Amp rating in a two pole design
  • Protective connector covers for all sizes are available
  • Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 37794
Product Name Anderson Power 5687-BK SB® Series Reducing Bushing for 1 to 1/0 Ga.
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V2000/BE - V2000/BE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details