Heyco Products, Inc. Heyco 2053 Snap Bushing, .5" Mounting Hole 3/8" Inside Diameter 2053

Description
Heyco 2053 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .500" Inside diameter: 0.375" Head diameter: .578" Overall height: .406" Max panel thickness: .125"
Request a Quote Datasheet
Description
Heyco 2053 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .500" Inside diameter: 0.375" Head diameter: .578" Overall height: .406" Max panel thickness: .125"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 2053 Snap Bushing, .5
Chanhassen, MN, United States
Heyco 2053 Snap Bushing, .5" Mounting Hole 3/8" Inside Diameter
24102
Heyco 2053 Snap Bushing, .5" Mounting Hole 3/8" Inside Diameter 24102
Heyco 2053 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .500" Inside diameter: 0.375" Head diameter: .578" Overall height: .406" Max panel thickness: .125"
  • Heyco 2053 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: .500"
  • Inside diameter: 0.375"
  • Head diameter: .578"
  • Overall height: .406"
  • Max panel thickness: .125"
Supplier's Site Datasheet
Bushings, Grommets - 3720-2053-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2053-ND
Bushings, Grommets 3720-2053-ND
"Circular - 0.500"" (12.70mm) Bushing 0.390"" (9.91mm) Black"

"Circular - 0.500"" (12.70mm) Bushing 0.390"" (9.91mm) Black"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Grommets Grommets
Product Number 24102 3720-2053-ND
Product Name Heyco 2053 Snap Bushing, .5" Mounting Hole 3/8" Inside Diameter Bushings, Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
CABLE GROMMET - V60/WHT - V60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details