VTE, Inc. VTE, Inc. 7B5051N14W Electrical Power Bushing, 500A, Weather Proof, Glass Reinforced Nylon 7B5051N14W

Description
VTE, Inc. 7B5051N14W Electrical Power Bushing Category: Junction Block Manufacturer: VTE, Inc. 4/0 Ga. terminal lugs boot included 1/4" max. panel Base material: Glass-reinforced nylon Base material UL Rating: 94 HB
Request a Quote
Description
VTE, Inc. 7B5051N14W Electrical Power Bushing Category: Junction Block Manufacturer: VTE, Inc. 4/0 Ga. terminal lugs boot included 1/4" max. panel Base material: Glass-reinforced nylon Base material UL Rating: 94 HB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 7B5051N14W Electrical Power Bushing, 500A, Weather Proof, Glass Reinforced Nylon - 36665 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 7B5051N14W Electrical Power Bushing, 500A, Weather Proof, Glass Reinforced Nylon
36665
VTE, Inc. 7B5051N14W Electrical Power Bushing, 500A, Weather Proof, Glass Reinforced Nylon 36665
VTE, Inc. 7B5051N14W Electrical Power Bushing Category: Junction Block Manufacturer: VTE, Inc. 4/0 Ga. terminal lugs boot included 1/4" max. panel Base material: Glass-reinforced nylon Base material UL Rating: 94 HB
  • VTE, Inc. 7B5051N14W Electrical Power Bushing
  • Category: Junction Block
  • Manufacturer: VTE, Inc.
  • 4/0 Ga. terminal lugs boot included
  • 1/4" max. panel
  • Base material: Glass-reinforced nylon
  • Base material UL Rating: 94 HB
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 36665
Product Name VTE, Inc. 7B5051N14W Electrical Power Bushing, 500A, Weather Proof, Glass Reinforced Nylon
Material Other; 94 HB
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details