Heyco Products, Inc. Heyco 2030 Snap Bushing, .375" Mounting Hole 1/4" Inside Diameter 2030

Description
Heyco 2030 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .375" Inside diameter: 0.25" Head diameter: .468" Overall height: .406" Max panel thickness: .125"
Request a Quote
Description
Heyco 2030 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .375" Inside diameter: 0.25" Head diameter: .468" Overall height: .406" Max panel thickness: .125"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heyco 2030 Snap Bushing is designed to convert raw-edged holes into smooth, insulated openings, providing mechanical protection for electrical and telecommunications cables, tubing, and other utility lines. It features a mounting hole diameter of .375 inches and an inside diameter of .25 inches, making it suitable for applications where these dimensions are required. The bushing can withstand a push back force of up to 35 pounds and is compatible with panel thicknesses up to .125 inches. Made from nylon 6/6, it has a flammability rating of 94V-2 and operates effectively within a temperature range of -18°C to 105°C. The product is recognized under the Component Program of Underwriters,Äô Laboratories and certified by the Canadian Standards Association.

Datasheet Summary
Powered by GS/AI

The Heyco 2030 Snap Bushing is designed to convert raw-edged holes into smooth, insulated openings, providing mechanical protection for electrical and telecommunications cables, tubing, and other utility lines. It features a mounting hole diameter of .375 inches and an inside diameter of .25 inches, making it suitable for applications where these dimensions are required. The bushing can withstand a push back force of up to 35 pounds and is compatible with panel thicknesses up to .125 inches. Made from nylon 6/6, it has a flammability rating of 94V-2 and operates effectively within a temperature range of -18°C to 105°C. The product is recognized under the Component Program of Underwriters,Äô Laboratories and certified by the Canadian Standards Association.

Suppliers

Company
Product
Description
Supplier Links
Heyco 2030 Snap Bushing, .375
Chanhassen, MN, United States
Heyco 2030 Snap Bushing, .375" Mounting Hole 1/4" Inside Diameter
24101
Heyco 2030 Snap Bushing, .375" Mounting Hole 1/4" Inside Diameter 24101
Heyco 2030 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .375" Inside diameter: 0.25" Head diameter: .468" Overall height: .406" Max panel thickness: .125"
  • Heyco 2030 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: .375"
  • Inside diameter: 0.25"
  • Head diameter: .468"
  • Overall height: .406"
  • Max panel thickness: .125"
Supplier's Site Datasheet
Bushings, Grommets - 3720-2030-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2030-ND
Bushings, Grommets 3720-2030-ND
"Circular - 0.375"" (9.53mm) Bushing 0.250"" (6.35mm) Black"

"Circular - 0.375"" (9.53mm) Bushing 0.250"" (6.35mm) Black"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Grommets Grommets
Product Number 24101 3720-2030-ND
Product Name Heyco 2030 Snap Bushing, .375" Mounting Hole 1/4" Inside Diameter Bushings, Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details