Anderson Power Products Anderson Power 5912-BK SB® Series Reducing Bushing for 8-6 Ga. 5912-BK

Description
Anderson Power 5912-BK Powerpole® Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Bushing Gauge (Ga.): 8-6 Reducing bushings for SB® 50 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Request a Quote Datasheet
Description
Anderson Power 5912-BK Powerpole® Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Bushing Gauge (Ga.): 8-6 Reducing bushings for SB® 50 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anderson Power 5912-BK SB® Series Reducing Bushing for 8-6 Ga. - 37791 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 5912-BK SB® Series Reducing Bushing for 8-6 Ga.
37791
Anderson Power 5912-BK SB® Series Reducing Bushing for 8-6 Ga. 37791
Anderson Power 5912-BK Powerpole® Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Bushing Gauge (Ga.): 8-6 Reducing bushings for SB® 50 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
  • Anderson Power 5912-BK Powerpole® Reducing Bushings
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Component Type: Bushing
  • Gauge (Ga.): 8-6
  • Reducing bushings for SB® 50 connectors assure proper fit when crimping contacts to smaller cable sizes
  • Ideal for use on battery or charger applications
  • Provides a quick disconnect for power distribution systems
  • Housings mate together with same color connector for plug and receptacle
  • Amp rating in a two pole design
  • Protective connector covers for all sizes are available
  • Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 37791
Product Name Anderson Power 5912-BK SB® Series Reducing Bushing for 8-6 Ga.
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details