Heyco Products, Inc. Bushings, Grommets 2210

Description
"Circular - 1.375"" (34.93mm) Bushing 1.010"" (25.65mm) Black"
Request a Quote
Description
"Circular - 1.375"" (34.93mm) Bushing 1.010"" (25.65mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heyco 2210 Snap Bushing is designed for mounting in holes with a diameter of 1.375 inches and features an inside diameter of 1 inch. It has a head diameter of 1.468 inches and an overall height of 0.453 inches. This snap bushing can accommodate a maximum panel thickness of 0.125 inches and is constructed from Nylon 6/6, providing insulation and mechanical protection for wires and cables passing through metal panels. It is capable of withstanding a pull force of up to 35 pounds, ensuring secure installation. The product is available in standard black and white colors, with additional colors available upon request.

Datasheet Summary
Powered by GS/AI

The Heyco 2210 Snap Bushing is designed for mounting in holes with a diameter of 1.375 inches and features an inside diameter of 1 inch. It has a head diameter of 1.468 inches and an overall height of 0.453 inches. This snap bushing can accommodate a maximum panel thickness of 0.125 inches and is constructed from Nylon 6/6, providing insulation and mechanical protection for wires and cables passing through metal panels. It is capable of withstanding a pull force of up to 35 pounds, ensuring secure installation. The product is available in standard black and white colors, with additional colors available upon request.

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2210-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2210-ND
Bushings, Grommets 3720-2210-ND
"Circular - 1.375"" (34.93mm) Bushing 1.010"" (25.65mm) Black"

"Circular - 1.375"" (34.93mm) Bushing 1.010"" (25.65mm) Black"

Buy Now Datasheet
Heyco 2210 Snap Bushing, 1.375
Chanhassen, MN, United States
Heyco 2210 Snap Bushing, 1.375" Mounting Hole 1 inch Inside Diameter
24108
Heyco 2210 Snap Bushing, 1.375" Mounting Hole 1 inch Inside Diameter 24108
Heyco 2210 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.375 Inside diameter: 1 Head diameter: 1.468 Overall height: .453 Max panel thickness: .125
  • Heyco 2210 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: 1.375
  • Inside diameter: 1
  • Head diameter: 1.468
  • Overall height: .453
  • Max panel thickness: .125
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Grommets Grommets
Product Number 3720-2210-ND 24108
Product Name Bushings, Grommets Heyco 2210 Snap Bushing, 1.375" Mounting Hole 1 inch Inside Diameter
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
CABLE GROMMET - LS60WT - LS60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details