Heyco Products, Inc. Bushings, Grommets 2000

Description
"Circular - 0.250"" (6.35mm) Bushing 0.140"" (3.56mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.250"" (6.35mm) Bushing 0.140"" (3.56mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2000-ND
Bushings, Grommets 3720-2000-ND
"Circular - 0.250"" (6.35mm) Bushing 0.140"" (3.56mm) Black"

"Circular - 0.250"" (6.35mm) Bushing 0.140"" (3.56mm) Black"

Buy Now Datasheet
Heyco 2000 Snap Bushing, .250
Chanhassen, MN, United States
Heyco 2000 Snap Bushing, .250" Mounting Hole 1/8" Inside Diameter
24100
Heyco 2000 Snap Bushing, .250" Mounting Hole 1/8" Inside Diameter 24100
Heyco 2000 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .250" Inside diameter: 0.125" Head diameter: .312" Overall height: .312" Max panel thickness: .062"
  • Heyco 2000 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: .250"
  • Inside diameter: 0.125"
  • Head diameter: .312"
  • Overall height: .312"
  • Max panel thickness: .062"
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Grommets Grommets
Product Number 3720-2000-ND 24100
Product Name Bushings, Grommets Heyco 2000 Snap Bushing, .250" Mounting Hole 1/8" Inside Diameter
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details