Heyco Products, Inc. Heyco 2140 Snap Bushing, 1.0" Mounting Hole 3/4" Inside Diameter 2140

Description
Heyco 2140 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.0" Inside diameter: 0.75" Head diameter: 1.125" Overall height: .453" Max panel thickness: .125"
Request a Quote Datasheet
Description
Heyco 2140 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.0" Inside diameter: 0.75" Head diameter: 1.125" Overall height: .453" Max panel thickness: .125"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 2140 Snap Bushing, 1.0
Chanhassen, MN, United States
Heyco 2140 Snap Bushing, 1.0" Mounting Hole 3/4" Inside Diameter
24105
Heyco 2140 Snap Bushing, 1.0" Mounting Hole 3/4" Inside Diameter 24105
Heyco 2140 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.0" Inside diameter: 0.75" Head diameter: 1.125" Overall height: .453" Max panel thickness: .125"
  • Heyco 2140 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: 1.0"
  • Inside diameter: 0.75"
  • Head diameter: 1.125"
  • Overall height: .453"
  • Max panel thickness: .125"
Supplier's Site Datasheet
Bushings, Grommets - 3720-2140-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2140-ND
Bushings, Grommets 3720-2140-ND
"Circular - 1.000"" (25.40mm) Bushing 0.770"" (19.56mm) Black"

"Circular - 1.000"" (25.40mm) Bushing 0.770"" (19.56mm) Black"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Grommets Grommets
Product Number 24105 3720-2140-ND
Product Name Heyco 2140 Snap Bushing, 1.0" Mounting Hole 3/4" Inside Diameter Bushings, Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
CABLE GROMMET - V2000/WHT - V2000/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details