Heyco Products, Inc. Heyco 2300 Snap Bushing, 1.75" Mounting Hole 1 3/8" Inside Diameter 2300

Description
Heyco 2300 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.75" Inside diameter: 1.38" Head diameter: 1.88" Overall height: .45" Max panel thickness: .125"
Request a Quote Datasheet
Description
Heyco 2300 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.75" Inside diameter: 1.38" Head diameter: 1.88" Overall height: .45" Max panel thickness: .125"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 2300 Snap Bushing, 1.75
Chanhassen, MN, United States
Heyco 2300 Snap Bushing, 1.75" Mounting Hole 1 3/8" Inside Diameter
24110
Heyco 2300 Snap Bushing, 1.75" Mounting Hole 1 3/8" Inside Diameter 24110
Heyco 2300 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.75" Inside diameter: 1.38" Head diameter: 1.88" Overall height: .45" Max panel thickness: .125"
  • Heyco 2300 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: 1.75"
  • Inside diameter: 1.38"
  • Head diameter: 1.88"
  • Overall height: .45"
  • Max panel thickness: .125"
Supplier's Site Datasheet
Bushings, Grommets - 3720-2300-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2300-ND
Bushings, Grommets 3720-2300-ND
"Circular - 1.750"" (44.45mm) Bushing 1.380"" (35.05mm) Black"

"Circular - 1.750"" (44.45mm) Bushing 1.380"" (35.05mm) Black"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Grommets Grommets
Product Number 24110 3720-2300-ND
Product Name Heyco 2300 Snap Bushing, 1.75" Mounting Hole 1 3/8" Inside Diameter Bushings, Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details