Heyco Products, Inc. Bushings, Grommets 2073

Description
"Circular - 0.625"" (15.88mm) Bushing 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.625"" (15.88mm) Bushing 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2073-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2073-ND
Bushings, Grommets 3720-2073-ND
"Circular - 0.625"" (15.88mm) Bushing 0.500"" (12.70mm) Black"

"Circular - 0.625"" (15.88mm) Bushing 0.500"" (12.70mm) Black"

Buy Now Datasheet
Heyco 2073 Snap Bushing, .625
Chanhassen, MN, United States
Heyco 2073 Snap Bushing, .625" Mounting Hole 1/2" Inside Diameter
24103
Heyco 2073 Snap Bushing, .625" Mounting Hole 1/2" Inside Diameter 24103
Heyco 2073 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .625" Inside diameter: 0.5" Head diameter: .718" Overall height: .406" Max panel thickness: .125"
  • Heyco 2073 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: .625"
  • Inside diameter: 0.5"
  • Head diameter: .718"
  • Overall height: .406"
  • Max panel thickness: .125"
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Grommets Grommets
Product Number 3720-2073-ND 24103
Product Name Bushings, Grommets Heyco 2073 Snap Bushing, .625" Mounting Hole 1/2" Inside Diameter
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-WT - LS60F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details