Heyco Products, Inc. Heyco 2126 Snap Bushing, .875" Mounting Hole 11/16" Inside Diameter 2126

Description
Heyco 2126 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .875" Inside diameter: 0.688" Head diameter: .953" Overall height: .453" Max panel thickness: .125" Fits standard 1/2" electrical knockout
Request a Quote Datasheet
Description
Heyco 2126 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .875" Inside diameter: 0.688" Head diameter: .953" Overall height: .453" Max panel thickness: .125" Fits standard 1/2" electrical knockout
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 2126 Snap Bushing, .875
Chanhassen, MN, United States
Heyco 2126 Snap Bushing, .875" Mounting Hole 11/16" Inside Diameter
24106
Heyco 2126 Snap Bushing, .875" Mounting Hole 11/16" Inside Diameter 24106
Heyco 2126 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .875" Inside diameter: 0.688" Head diameter: .953" Overall height: .453" Max panel thickness: .125" Fits standard 1/2" electrical knockout
  • Heyco 2126 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: .875"
  • Inside diameter: 0.688"
  • Head diameter: .953"
  • Overall height: .453"
  • Max panel thickness: .125"
  • Fits standard 1/2" electrical knockout
Supplier's Site Datasheet
Bushings, Grommets - 3720-2126-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2126-ND
Bushings, Grommets 3720-2126-ND
"Circular - 0.875"" (22.22mm) Bushing 0.690"" (17.53mm) Black"

"Circular - 0.875"" (22.22mm) Bushing 0.690"" (17.53mm) Black"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Grommets Grommets
Product Number 24106 3720-2126-ND
Product Name Heyco 2126 Snap Bushing, .875" Mounting Hole 11/16" Inside Diameter Bushings, Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details