Heyco Products, Inc. Heyco 2096 Snap Bushing, .75" Mounting Hole 5/8" Inside Diameter 2096

Description
Heyco 2096 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .750" Inside diameter: 0.625" Head diameter: .843" Overall height: .406" Max panel thickness: .125"
Request a Quote Datasheet
Description
Heyco 2096 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .750" Inside diameter: 0.625" Head diameter: .843" Overall height: .406" Max panel thickness: .125"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 2096 Snap Bushing, .75
Chanhassen, MN, United States
Heyco 2096 Snap Bushing, .75" Mounting Hole 5/8" Inside Diameter
24104
Heyco 2096 Snap Bushing, .75" Mounting Hole 5/8" Inside Diameter 24104
Heyco 2096 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: .750" Inside diameter: 0.625" Head diameter: .843" Overall height: .406" Max panel thickness: .125"
  • Heyco 2096 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: .750"
  • Inside diameter: 0.625"
  • Head diameter: .843"
  • Overall height: .406"
  • Max panel thickness: .125"
Supplier's Site Datasheet
Bushings, Grommets - 3720-2096-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2096-ND
Bushings, Grommets 3720-2096-ND
"Circular - 0.750"" (19.05mm) Bushing 0.610"" (15.49mm) Black"

"Circular - 0.750"" (19.05mm) Bushing 0.610"" (15.49mm) Black"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Grommets Grommets
Product Number 24104 3720-2096-ND
Product Name Heyco 2096 Snap Bushing, .75" Mounting Hole 5/8" Inside Diameter Bushings, Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
CABLE GROMMET - V2000/DBE - V2000/DBE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details