VTE, Inc. VTE, Inc. 7B5051N02W Electrical Power Bushing 500A, Weather Proof, 1/2 Stud, 1/4 Max Panel 7B5051N02W

Description
VTE, Inc. 7B5051N02W Electrical Power Bushing Category: Junction Block Manufacturer: VTE, Inc. 500A @ 12 VDC 4/0 Ga. terminal lugs boot and gasket included 1/4" max. panel Base material: Glass-reinforced nylon Base material UL Rating: 94 HB
Request a Quote
Description
VTE, Inc. 7B5051N02W Electrical Power Bushing Category: Junction Block Manufacturer: VTE, Inc. 500A @ 12 VDC 4/0 Ga. terminal lugs boot and gasket included 1/4" max. panel Base material: Glass-reinforced nylon Base material UL Rating: 94 HB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 7B5051N02W Electrical Power Bushing 500A, Weather Proof, 1/2 Stud, 1/4 Max Panel - 36664 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 7B5051N02W Electrical Power Bushing 500A, Weather Proof, 1/2 Stud, 1/4 Max Panel
36664
VTE, Inc. 7B5051N02W Electrical Power Bushing 500A, Weather Proof, 1/2 Stud, 1/4 Max Panel 36664
VTE, Inc. 7B5051N02W Electrical Power Bushing Category: Junction Block Manufacturer: VTE, Inc. 500A @ 12 VDC 4/0 Ga. terminal lugs boot and gasket included 1/4" max. panel Base material: Glass-reinforced nylon Base material UL Rating: 94 HB
  • VTE, Inc. 7B5051N02W Electrical Power Bushing
  • Category: Junction Block
  • Manufacturer: VTE, Inc.
  • 500A @ 12 VDC
  • 4/0 Ga. terminal lugs boot and gasket included
  • 1/4" max. panel
  • Base material: Glass-reinforced nylon
  • Base material UL Rating: 94 HB
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 36664
Product Name VTE, Inc. 7B5051N02W Electrical Power Bushing 500A, Weather Proof, 1/2 Stud, 1/4 Max Panel
Material Other; 94 HB
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details