GROTE INDUSTRIES, INC.
92420-3 -- GROTE 92420-3 BLACK OVAL RUBBER MOUNTING GROMMET, U.S. 60 SERIES
Grote Industries, Inc.
Grote 92420-3 Black Oval Rubber Mounting Grommet, U.S. 60 Series
92420-3
Description
Grote 92420-3 Rubber Mounting Grommets
Category: Mounting Brackets
Manufacturer: Grote
Series: US 60
Material: Rubber
Request a Quote
Email Supplier
Datasheet
Description
Grote 92420-3 Rubber Mounting Grommets
Category: Mounting Brackets
Manufacturer: Grote
Series: US 60
Material: Rubber
Request a Quote
Email Supplier
Datasheet
Suppliers
Grote 92420-3 Black Oval Rubber Mounting Grommet, U.S. 60 Series
47943
Grote 92420-3 Rubber Mounting Grommets
Category: Mounting Brackets
Manufacturer: Grote
Series: US 60
Material: Rubber
- Grote 92420-3 Rubber Mounting Grommets
- Category: Mounting Brackets
- Manufacturer: Grote
- Series: US 60
- Material: Rubber
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
47943 |
|
Product Name
|
Grote 92420-3 Black Oval Rubber Mounting Grommet, U.S. 60 Series |
|
Material
|
Other; Rubber
|
Unlock Full Specs
to access all available technical data
Similar Products
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.1875 inch (4.76 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Shape
Round
Inside Diameter
0.4375 inch (11.11 mm)
Overall Thickness
0.3750 inch (9.52 mm)
View Details