Heyco Products, Inc. Bushings, Grommets 2198

Description
"Circular - 1.250"" (31.75mm) Bushing 0.940"" (23.88mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Bushing 0.940"" (23.88mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2198-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2198-ND
Bushings, Grommets 3720-2198-ND
"Circular - 1.250"" (31.75mm) Bushing 0.940"" (23.88mm) Black"

"Circular - 1.250"" (31.75mm) Bushing 0.940"" (23.88mm) Black"

Buy Now Datasheet
Heyco 2198 Snap Bushing, 1.25
Chanhassen, MN, United States
Heyco 2198 Snap Bushing, 1.25" Mounting Hole 15/16" Inside Diameter
24107
Heyco 2198 Snap Bushing, 1.25" Mounting Hole 15/16" Inside Diameter 24107
Heyco 2198 Snap Bushing Category: Bushings & Plugs Manufacturer: Heyco Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels Resists up to 35 lbs. pull Mounting hole diameter: 1.25" Inside diameter: .938" Head diameter: 1.359" Overall height: .453" Max panel thickness: .125"
  • Heyco 2198 Snap Bushing
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels
  • Resists up to 35 lbs. pull
  • Mounting hole diameter: 1.25"
  • Inside diameter: .938"
  • Head diameter: 1.359"
  • Overall height: .453"
  • Max panel thickness: .125"
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Grommets Grommets
Product Number 3720-2198-ND 24107
Product Name Bushings, Grommets Heyco 2198 Snap Bushing, 1.25" Mounting Hole 15/16" Inside Diameter
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
CABLE GROMMET - LS76BL - LS76BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details