Edmund Optics Inc. InfiniProbe S-32 Video Microscope (0-3.2X) NT58-807

Description
Available in Standard and Right Angle Versions Magnification From 2.5X to 8.0X Max. Sensor Format 2/3" Magnification From 2.5X to 8.0X Direct Video C-Mount Coupling The InfiniProbe™ Video Microscope series provides the advantages of a continuously focusable microscope in a compact design. Using the Dynamic Focusing System (DFS), the InfiniProbe™ is capable of focusing from infinity down to its specified minimum working distance. Detail and resolution grow as the magnification continuously increases. Entire objects can be hand-held and rotated while, at the same time, remaining completely in focus. Then, a specific detail may be zeroed in at truly microscopic magnifications. To increase the versatility of the InfiniProbe™ series, three models with magnifications of 2.5X, 3.2X, and 8X are offered. All magnification ranges are also offered in Right Angle versions. In addition to the three available magnification ranges, Infinity has created a 2X doubler tube (#39-686) that when combined with the InfiniProbe™, will increase the magnification to twice its stated value. InfiniProbe™ can be used with all C-mount and CS-mount video cameras.
Description
Available in Standard and Right Angle Versions Magnification From 2.5X to 8.0X Max. Sensor Format 2/3" Magnification From 2.5X to 8.0X Direct Video C-Mount Coupling The InfiniProbe™ Video Microscope series provides the advantages of a continuously focusable microscope in a compact design. Using the Dynamic Focusing System (DFS), the InfiniProbe™ is capable of focusing from infinity down to its specified minimum working distance. Detail and resolution grow as the magnification continuously increases. Entire objects can be hand-held and rotated while, at the same time, remaining completely in focus. Then, a specific detail may be zeroed in at truly microscopic magnifications. To increase the versatility of the InfiniProbe™ series, three models with magnifications of 2.5X, 3.2X, and 8X are offered. All magnification ranges are also offered in Right Angle versions. In addition to the three available magnification ranges, Infinity has created a 2X doubler tube (#39-686) that when combined with the InfiniProbe™, will increase the magnification to twice its stated value. InfiniProbe™ can be used with all C-mount and CS-mount video cameras.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
InfiniProbe S-32 Video Microscope (0-3.2X)
NT58-807
InfiniProbe S-32 Video Microscope (0-3.2X) NT58-807
Available in Standard and Right Angle Versions Magnification From 2.5X to 8.0X Max. Sensor Format 2/3" Magnification From 2.5X to 8.0X Direct Video C-Mount Coupling The InfiniProbe™ Video Microscope series provides the advantages of a continuously focusable microscope in a compact design. Using the Dynamic Focusing System (DFS), the InfiniProbe™ is capable of focusing from infinity down to its specified minimum working distance. Detail and resolution grow as the magnification continuously increases. Entire objects can be hand-held and rotated while, at the same time, remaining completely in focus. Then, a specific detail may be zeroed in at truly microscopic magnifications. To increase the versatility of the InfiniProbe™ series, three models with magnifications of 2.5X, 3.2X, and 8X are offered. All magnification ranges are also offered in Right Angle versions. In addition to the three available magnification ranges, Infinity has created a 2X doubler tube (#39-686) that when combined with the InfiniProbe™, will increase the magnification to twice its stated value. InfiniProbe™ can be used with all C-mount and CS-mount video cameras.
  • Available in Standard and Right Angle Versions
  • Magnification From 2.5X to 8.0X
  • Max. Sensor Format 2/3"
  • Magnification From 2.5X to 8.0X
  • Direct Video C-Mount Coupling

The InfiniProbe™ Video Microscope series provides the advantages of a continuously focusable microscope in a compact design. Using the Dynamic Focusing System (DFS), the InfiniProbe™ is capable of focusing from infinity down to its specified minimum working distance. Detail and resolution grow as the magnification continuously increases. Entire objects can be hand-held and rotated while, at the same time, remaining completely in focus. Then, a specific detail may be zeroed in at truly microscopic magnifications. To increase the versatility of the InfiniProbe™ series, three models with magnifications of 2.5X, 3.2X, and 8X are offered. All magnification ranges are also offered in Right Angle versions. In addition to the three available magnification ranges, Infinity has created a 2X doubler tube (#39-686) that when combined with the InfiniProbe™, will increase the magnification to twice its stated value. InfiniProbe™ can be used with all C-mount and CS-mount video cameras.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscopes
Product Number NT58-807
Product Name InfiniProbe S-32 Video Microscope (0-3.2X)
Features Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

JEM-F200 Multi-purpose Electron Microscope - JEM-F200 - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 20 to 200 kilovolts
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 1964076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 300 X
View Details