Edmund Optics Inc. Infiniprobe N-80 UV Right Angle Video Microscope NT59-121

Description
Available in Standard and Right Angle Versions Magnification Range from 0X to 8.0X Max. 2/3" Sensor Format Direct Video C-Mount Coupling No Adapters Required The InfiniProbe™ is available in a model designed to continuously focus UV light. The InfiniProbe™ 8.0X UV Video Microscope boasts a magnification range of 0-8X, supports up to a 2/3" format sensor, and offers direct video C-Mount coupling while incorporating exceptional resolution in the UV spectrum. Focusing from infinity down to a 0.8mm FOV at a WD of 20mm, the InfiniProbe™ 8.0X UV is capable of yielding magnifications up to 328X on a 13 inch monitor (based on a 1/2" sensor). To double magnification, add the DL-UV (#58-947) or LDL-UV (#58-948) Doubler Tube on the C-Mount. Mounting is provided through an included 1/4-20 mounting clamp. A variety of UV lighting options are available including the MH-100 illuminator, UV curing lamps, Black Lights and Broadband Fiber Coupled Illuminators.
Description
Available in Standard and Right Angle Versions Magnification Range from 0X to 8.0X Max. 2/3" Sensor Format Direct Video C-Mount Coupling No Adapters Required The InfiniProbe™ is available in a model designed to continuously focus UV light. The InfiniProbe™ 8.0X UV Video Microscope boasts a magnification range of 0-8X, supports up to a 2/3" format sensor, and offers direct video C-Mount coupling while incorporating exceptional resolution in the UV spectrum. Focusing from infinity down to a 0.8mm FOV at a WD of 20mm, the InfiniProbe™ 8.0X UV is capable of yielding magnifications up to 328X on a 13 inch monitor (based on a 1/2" sensor). To double magnification, add the DL-UV (#58-947) or LDL-UV (#58-948) Doubler Tube on the C-Mount. Mounting is provided through an included 1/4-20 mounting clamp. A variety of UV lighting options are available including the MH-100 illuminator, UV curing lamps, Black Lights and Broadband Fiber Coupled Illuminators.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Infiniprobe N-80 UV Right Angle Video Microscope
NT59-121
Infiniprobe N-80 UV Right Angle Video Microscope NT59-121
Available in Standard and Right Angle Versions Magnification Range from 0X to 8.0X Max. 2/3" Sensor Format Direct Video C-Mount Coupling No Adapters Required The InfiniProbe™ is available in a model designed to continuously focus UV light. The InfiniProbe™ 8.0X UV Video Microscope boasts a magnification range of 0-8X, supports up to a 2/3" format sensor, and offers direct video C-Mount coupling while incorporating exceptional resolution in the UV spectrum. Focusing from infinity down to a 0.8mm FOV at a WD of 20mm, the InfiniProbe™ 8.0X UV is capable of yielding magnifications up to 328X on a 13 inch monitor (based on a 1/2" sensor). To double magnification, add the DL-UV (#58-947) or LDL-UV (#58-948) Doubler Tube on the C-Mount. Mounting is provided through an included 1/4-20 mounting clamp. A variety of UV lighting options are available including the MH-100 illuminator, UV curing lamps, Black Lights and Broadband Fiber Coupled Illuminators.
  • Available in Standard and Right Angle Versions
  • Magnification Range from 0X to 8.0X
  • Max. 2/3" Sensor Format
  • Direct Video C-Mount Coupling
  • No Adapters Required

The InfiniProbe™ is available in a model designed to continuously focus UV light. The InfiniProbe™ 8.0X UV Video Microscope boasts a magnification range of 0-8X, supports up to a 2/3" format sensor, and offers direct video C-Mount coupling while incorporating exceptional resolution in the UV spectrum. Focusing from infinity down to a 0.8mm FOV at a WD of 20mm, the InfiniProbe™ 8.0X UV is capable of yielding magnifications up to 328X on a 13 inch monitor (based on a 1/2" sensor). To double magnification, add the DL-UV (#58-947) or LDL-UV (#58-948) Doubler Tube on the C-Mount. Mounting is provided through an included 1/4-20 mounting clamp. A variety of UV lighting options are available including the MH-100 illuminator, UV curing lamps, Black Lights and Broadband Fiber Coupled Illuminators.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscopes
Product Number NT59-121
Product Name Infiniprobe N-80 UV Right Angle Video Microscope
Microscope Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

JSM-IT810 Schottky Field Emission Scanning Electron Microscope - JSM-IT810 - JEOL USA, Inc.
Specs
Microscope Type Scanning Electron Microscope
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 2788485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
View Details