Edmund Optics Inc. 40X Microscope/ 8 X 30 Scope NT54-915

Description
25X, 30X, 35X, 40X, 45X Models Close Focus and Long Distance Ranges True Erect Images C-mount Camera Adapter for 25X and 35X Models Our compact field microscopes are ideal for multi-purpose inspection applications. Internal roof prism ensures crisp, erect images. Each scope includes object adjustment with smooth, spiral twist focus ring. Clear acrylic base allows the instrument to rest directly on a flat object, while passing ambient light. A cutaway (two at 180° apart) in the clear base allows fine instruments to touch the object under inspection. The base can be removed for irregular objects. The base and bottom macro lens can be removed for added flexibility as an erect-image monocular scope for long distance requirements. C-mount Camera Adapter for video-imaging applications using 35X model fits with set-screws over eyepiece, while 25X version threads onto scope. Note that additional fine focus ring is only provided on macro lens with 45X and 40X models. Padded storage case included.Note: Range values in scope setting are Min. Focus Distance to Far Focus. Size at micro setting includes clear base and macro lens.
Description
25X, 30X, 35X, 40X, 45X Models Close Focus and Long Distance Ranges True Erect Images C-mount Camera Adapter for 25X and 35X Models Our compact field microscopes are ideal for multi-purpose inspection applications. Internal roof prism ensures crisp, erect images. Each scope includes object adjustment with smooth, spiral twist focus ring. Clear acrylic base allows the instrument to rest directly on a flat object, while passing ambient light. A cutaway (two at 180° apart) in the clear base allows fine instruments to touch the object under inspection. The base can be removed for irregular objects. The base and bottom macro lens can be removed for added flexibility as an erect-image monocular scope for long distance requirements. C-mount Camera Adapter for video-imaging applications using 35X model fits with set-screws over eyepiece, while 25X version threads onto scope. Note that additional fine focus ring is only provided on macro lens with 45X and 40X models. Padded storage case included.Note: Range values in scope setting are Min. Focus Distance to Far Focus. Size at micro setting includes clear base and macro lens.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
40X Microscope/ 8 X 30 Scope
NT54-915
40X Microscope/ 8 X 30 Scope NT54-915
25X, 30X, 35X, 40X, 45X Models Close Focus and Long Distance Ranges True Erect Images C-mount Camera Adapter for 25X and 35X Models Our compact field microscopes are ideal for multi-purpose inspection applications. Internal roof prism ensures crisp, erect images. Each scope includes object adjustment with smooth, spiral twist focus ring. Clear acrylic base allows the instrument to rest directly on a flat object, while passing ambient light. A cutaway (two at 180° apart) in the clear base allows fine instruments to touch the object under inspection. The base can be removed for irregular objects. The base and bottom macro lens can be removed for added flexibility as an erect-image monocular scope for long distance requirements. C-mount Camera Adapter for video-imaging applications using 35X model fits with set-screws over eyepiece, while 25X version threads onto scope. Note that additional fine focus ring is only provided on macro lens with 45X and 40X models. Padded storage case included.Note: Range values in scope setting are Min. Focus Distance to Far Focus. Size at micro setting includes clear base and macro lens.
  • 25X, 30X, 35X, 40X, 45X Models
  • Close Focus and Long Distance Ranges
  • True Erect Images
  • C-mount Camera Adapter for 25X and 35X Models

Our compact field microscopes are ideal for multi-purpose inspection applications. Internal roof prism ensures crisp, erect images. Each scope includes object adjustment with smooth, spiral twist focus ring. Clear acrylic base allows the instrument to rest directly on a flat object, while passing ambient light. A cutaway (two at 180° apart) in the clear base allows fine instruments to touch the object under inspection. The base can be removed for irregular objects. The base and bottom macro lens can be removed for added flexibility as an erect-image monocular scope for long distance requirements. C-mount Camera Adapter for video-imaging applications using 35X model fits with set-screws over eyepiece, while 25X version threads onto scope. Note that additional fine focus ring is only provided on macro lens with 45X and 40X models. Padded storage case included.Note: Range values in scope setting are Min. Focus Distance to Far Focus. Size at micro setting includes clear base and macro lens.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscopes
Product Number NT54-915
Product Name 40X Microscope/ 8 X 30 Scope
Magnification 14 to 8 X
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JSM-IT210 Scanning Electron Microscope - JSM-IT210 - JEOL USA, Inc.
Specs
Microscope Type Scanning Electron Microscope
View Details
Microscopes - 8882939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 to 220 X
View Details