Edmund Optics Inc. 30X Deluxe Direct Measuring Pocket Microscope, Metric Scale NT38-427

Description
Inch or Metric Models Extra Wide Field Eyepiece An extra fine instrument for critical inspection and direct measurement with a precision built-in reticle. Our Deluxe Direct Measuring Microscope features a large 1" diameter eyepiece assembly, a user-friendly design to allow for easier handling and fast, precise focusing. The extra wide field eyepiece provides a 5/32" (3.75mm) field of view, almost 20% wider than comparable pocket microscopes. The eyepiece has a fine thread screw focus for precise adjustment and an additional knurled ring allows you to rotate the reticle without moving the instrument. The 3/8" chrome shaft and 5/8" diameter acrylic base allow inspection in the tightest spaces. Available with either inch or mm 90° crossline scale. English scale is 0.12" long with 0.001" increments, and metric scale is 3mm long with 0.05mm increments.
Description
Inch or Metric Models Extra Wide Field Eyepiece An extra fine instrument for critical inspection and direct measurement with a precision built-in reticle. Our Deluxe Direct Measuring Microscope features a large 1" diameter eyepiece assembly, a user-friendly design to allow for easier handling and fast, precise focusing. The extra wide field eyepiece provides a 5/32" (3.75mm) field of view, almost 20% wider than comparable pocket microscopes. The eyepiece has a fine thread screw focus for precise adjustment and an additional knurled ring allows you to rotate the reticle without moving the instrument. The 3/8" chrome shaft and 5/8" diameter acrylic base allow inspection in the tightest spaces. Available with either inch or mm 90° crossline scale. English scale is 0.12" long with 0.001" increments, and metric scale is 3mm long with 0.05mm increments.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
30X Deluxe Direct Measuring Pocket Microscope, Metric Scale
NT38-427
30X Deluxe Direct Measuring Pocket Microscope, Metric Scale NT38-427
Inch or Metric Models Extra Wide Field Eyepiece An extra fine instrument for critical inspection and direct measurement with a precision built-in reticle. Our Deluxe Direct Measuring Microscope features a large 1" diameter eyepiece assembly, a user-friendly design to allow for easier handling and fast, precise focusing. The extra wide field eyepiece provides a 5/32" (3.75mm) field of view, almost 20% wider than comparable pocket microscopes. The eyepiece has a fine thread screw focus for precise adjustment and an additional knurled ring allows you to rotate the reticle without moving the instrument. The 3/8" chrome shaft and 5/8" diameter acrylic base allow inspection in the tightest spaces. Available with either inch or mm 90° crossline scale. English scale is 0.12" long with 0.001" increments, and metric scale is 3mm long with 0.05mm increments.
  • Inch or Metric Models
  • Extra Wide Field Eyepiece

An extra fine instrument for critical inspection and direct measurement with a precision built-in reticle. Our Deluxe Direct Measuring Microscope features a large 1" diameter eyepiece assembly, a user-friendly design to allow for easier handling and fast, precise focusing. The extra wide field eyepiece provides a 5/32" (3.75mm) field of view, almost 20% wider than comparable pocket microscopes. The eyepiece has a fine thread screw focus for precise adjustment and an additional knurled ring allows you to rotate the reticle without moving the instrument. The 3/8" chrome shaft and 5/8" diameter acrylic base allow inspection in the tightest spaces. Available with either inch or mm 90° crossline scale. English scale is 0.12" long with 0.001" increments, and metric scale is 3mm long with 0.05mm increments.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscopes
Product Number NT38-427
Product Name 30X Deluxe Direct Measuring Pocket Microscope, Metric Scale
Application Measuring / Toolmaker / Inspection
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HT - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Microscopes - 390733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 220 X
View Details