Edmund Optics Inc. 200X Peak Illuminated Direct Microscope, Metric Reticle NT39-768

Description
Inch or Metric Reticle Models Depth Measurements (up to 32mm) Removable Clear Acrylic Base Removable High Intensity Illumination This updated version of the Direct Measuring Microscope proves ideal for critical inspection by featuring a wider field of view and illumination. A linear scale reticle is built into the removable 10X focusing eyepiece. These feature a helical twist focus ring with a scale indicating the current vertical position. This enables depth measurements to an accuracy of 0.1mm over a range of 22mm. This range can be increased to 32mm by removing the base and securing the scope with an independent mount (45mm Dia. at logo). The clear acrylic base has a cutaway section so that the subject can be manipulated while viewing. The pen illumination system provides a high intensity source but is removable (as is its holder) if not needed. Comes with a hard-shell vinyl storage case. Includes two AA batteries and removable eyeguard. Each weighs approximately 306g (~11oz).Dimensions at focus: 63mm (2.5") base Dia. x 172mm (6.75") L. Dimensions of Pen Illuminator: 16mm (0.63") Dia. x 147mm (5.8") L.Note: Reticle cannot and should not be removed or replaced.
Description
Inch or Metric Reticle Models Depth Measurements (up to 32mm) Removable Clear Acrylic Base Removable High Intensity Illumination This updated version of the Direct Measuring Microscope proves ideal for critical inspection by featuring a wider field of view and illumination. A linear scale reticle is built into the removable 10X focusing eyepiece. These feature a helical twist focus ring with a scale indicating the current vertical position. This enables depth measurements to an accuracy of 0.1mm over a range of 22mm. This range can be increased to 32mm by removing the base and securing the scope with an independent mount (45mm Dia. at logo). The clear acrylic base has a cutaway section so that the subject can be manipulated while viewing. The pen illumination system provides a high intensity source but is removable (as is its holder) if not needed. Comes with a hard-shell vinyl storage case. Includes two AA batteries and removable eyeguard. Each weighs approximately 306g (~11oz).Dimensions at focus: 63mm (2.5") base Dia. x 172mm (6.75") L. Dimensions of Pen Illuminator: 16mm (0.63") Dia. x 147mm (5.8") L.Note: Reticle cannot and should not be removed or replaced.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
200X Peak Illuminated Direct Microscope, Metric Reticle
NT39-768
200X Peak Illuminated Direct Microscope, Metric Reticle NT39-768
Inch or Metric Reticle Models Depth Measurements (up to 32mm) Removable Clear Acrylic Base Removable High Intensity Illumination This updated version of the Direct Measuring Microscope proves ideal for critical inspection by featuring a wider field of view and illumination. A linear scale reticle is built into the removable 10X focusing eyepiece. These feature a helical twist focus ring with a scale indicating the current vertical position. This enables depth measurements to an accuracy of 0.1mm over a range of 22mm. This range can be increased to 32mm by removing the base and securing the scope with an independent mount (45mm Dia. at logo). The clear acrylic base has a cutaway section so that the subject can be manipulated while viewing. The pen illumination system provides a high intensity source but is removable (as is its holder) if not needed. Comes with a hard-shell vinyl storage case. Includes two AA batteries and removable eyeguard. Each weighs approximately 306g (~11oz).Dimensions at focus: 63mm (2.5") base Dia. x 172mm (6.75") L. Dimensions of Pen Illuminator: 16mm (0.63") Dia. x 147mm (5.8") L.Note: Reticle cannot and should not be removed or replaced.
  • Inch or Metric Reticle Models
  • Depth Measurements (up to 32mm)
  • Removable Clear Acrylic Base
  • Removable High Intensity Illumination

This updated version of the Direct Measuring Microscope proves ideal for critical inspection by featuring a wider field of view and illumination. A linear scale reticle is built into the removable 10X focusing eyepiece. These feature a helical twist focus ring with a scale indicating the current vertical position. This enables depth measurements to an accuracy of 0.1mm over a range of 22mm. This range can be increased to 32mm by removing the base and securing the scope with an independent mount (45mm Dia. at logo). The clear acrylic base has a cutaway section so that the subject can be manipulated while viewing. The pen illumination system provides a high intensity source but is removable (as is its holder) if not needed. Comes with a hard-shell vinyl storage case. Includes two AA batteries and removable eyeguard. Each weighs approximately 306g (~11oz).Dimensions at focus: 63mm (2.5") base Dia. x 172mm (6.75") L. Dimensions of Pen Illuminator: 16mm (0.63") Dia. x 147mm (5.8") L.Note: Reticle cannot and should not be removed or replaced.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscopes
Product Number NT39-768
Product Name 200X Peak Illuminated Direct Microscope, Metric Reticle
Magnification 200 X
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HT - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Microscopes - 2788489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 220 X
View Details