Edmund Optics Inc. 75X Peak Direct Measuring Microscope NT39-112

Description
Depth Measurements (up to 22mm) Removable Clear Acrylic Base Peaks stand microscopes are high-power instruments for precision measurement. An adjustable eyepiece controls the focus of the reticle while a separate ring controls the orientation of the reticle by rotating it. The objective focus is adjusted with a smooth helical twist ring which features an engraved scale for precise depth measurements. This is ideal for measuring the thickness, height, or depth of subjects up to 11mm with an accuracy of 0.1mm (8mm per rotation). This range can be increased to 22mm by removing the base and holding the scope with an independent mount (29mm Dia. at logo). The clear cutaway acrylic stand base allows for manipulation of the sample while viewing. These include soft rubber eyecup and a hard-shell vinyl storage case. Each weighs: ~83g (~3oz). Dimensions at focus: 41.5mm (1.6") base Dia. x 122mm (4.8") long.Note: Reticle cannot and should not be removed or replaced.
Description
Depth Measurements (up to 22mm) Removable Clear Acrylic Base Peaks stand microscopes are high-power instruments for precision measurement. An adjustable eyepiece controls the focus of the reticle while a separate ring controls the orientation of the reticle by rotating it. The objective focus is adjusted with a smooth helical twist ring which features an engraved scale for precise depth measurements. This is ideal for measuring the thickness, height, or depth of subjects up to 11mm with an accuracy of 0.1mm (8mm per rotation). This range can be increased to 22mm by removing the base and holding the scope with an independent mount (29mm Dia. at logo). The clear cutaway acrylic stand base allows for manipulation of the sample while viewing. These include soft rubber eyecup and a hard-shell vinyl storage case. Each weighs: ~83g (~3oz). Dimensions at focus: 41.5mm (1.6") base Dia. x 122mm (4.8") long.Note: Reticle cannot and should not be removed or replaced.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
75X Peak Direct Measuring Microscope
NT39-112
75X Peak Direct Measuring Microscope NT39-112
Depth Measurements (up to 22mm) Removable Clear Acrylic Base Peaks stand microscopes are high-power instruments for precision measurement. An adjustable eyepiece controls the focus of the reticle while a separate ring controls the orientation of the reticle by rotating it. The objective focus is adjusted with a smooth helical twist ring which features an engraved scale for precise depth measurements. This is ideal for measuring the thickness, height, or depth of subjects up to 11mm with an accuracy of 0.1mm (8mm per rotation). This range can be increased to 22mm by removing the base and holding the scope with an independent mount (29mm Dia. at logo). The clear cutaway acrylic stand base allows for manipulation of the sample while viewing. These include soft rubber eyecup and a hard-shell vinyl storage case. Each weighs: ~83g (~3oz). Dimensions at focus: 41.5mm (1.6") base Dia. x 122mm (4.8") long.Note: Reticle cannot and should not be removed or replaced.
  • Depth Measurements (up to 22mm)
  • Removable Clear Acrylic Base

Peaks stand microscopes are high-power instruments for precision measurement. An adjustable eyepiece controls the focus of the reticle while a separate ring controls the orientation of the reticle by rotating it. The objective focus is adjusted with a smooth helical twist ring which features an engraved scale for precise depth measurements. This is ideal for measuring the thickness, height, or depth of subjects up to 11mm with an accuracy of 0.1mm (8mm per rotation). This range can be increased to 22mm by removing the base and holding the scope with an independent mount (29mm Dia. at logo). The clear cutaway acrylic stand base allows for manipulation of the sample while viewing. These include soft rubber eyecup and a hard-shell vinyl storage case. Each weighs: ~83g (~3oz). Dimensions at focus: 41.5mm (1.6") base Dia. x 122mm (4.8") long.Note: Reticle cannot and should not be removed or replaced.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscopes
Product Number NT39-112
Product Name 75X Peak Direct Measuring Microscope
Application Measuring / Toolmaker / Inspection
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_CR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Microscopes - 1964079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 230 X
View Details