Edmund Optics Inc. 32mm Dia, Fixed Mounting Post for Zeiss Microscopes NT55-618

Description
7.7X to 1X Zoom Range Video Adaptable Long Working Distance Easy Boom Stand Adaptation Magnifications of 1.95X to 250X Field of View from 118mm to 1.0mm The Zeiss Stemi 2000-C stereo microscope offers a wide variety of standard features and options that will meet the most rigorous application demands. The sharp, distortion-free 3D images produced by the Greenough optical system, along with a 7.7X to 1X click stop or continuous zoom range, sets the Stemi 2000-C Zeiss Microscope apart from other stereo microscopes. The included 10X eyepieces provide a 6.5X to 50X magnification range yielding a field of view from 35.4mm down to 4.6mm. By adding supplemental lenses and 25X eyepieces, magnifications of 1.95X to 250X can be achieved for this Zeiss Microscope.Note: For lowest magnifications obtained with the 0.3X supplemental lens, a boom stand system is required. The addition of a C-mount camera or SLR camera can be accomplished via the appropriate adapter below. The Stemi 2000-C standard package includes the microscope head imaging port, rack-and-pinion focusing assembly, and 10X eyepieces. A mounting system is required. A basic stand with 260mm column is available. (Boom stand adaptation is straightforward: connect the microscope head and focusing assembly to one of the 32mm diameter columns below). Boom stands are sold separately. Ball-and-Socket Stage 158mm diameter stage offers ±30° Range of Tilt. Adhesive inset is 84mm in diameter. The unique stage offers the versatility needed for viewing and lighting objects at a variety of angles and positions that are difficult to obtain by normal means. The stage is easily added to the Stemi 2000-C and Stereo Discovery V8 systems. It can be tilted in any direction to allow sideways observation of 3D objects.
Description
7.7X to 1X Zoom Range Video Adaptable Long Working Distance Easy Boom Stand Adaptation Magnifications of 1.95X to 250X Field of View from 118mm to 1.0mm The Zeiss Stemi 2000-C stereo microscope offers a wide variety of standard features and options that will meet the most rigorous application demands. The sharp, distortion-free 3D images produced by the Greenough optical system, along with a 7.7X to 1X click stop or continuous zoom range, sets the Stemi 2000-C Zeiss Microscope apart from other stereo microscopes. The included 10X eyepieces provide a 6.5X to 50X magnification range yielding a field of view from 35.4mm down to 4.6mm. By adding supplemental lenses and 25X eyepieces, magnifications of 1.95X to 250X can be achieved for this Zeiss Microscope.Note: For lowest magnifications obtained with the 0.3X supplemental lens, a boom stand system is required. The addition of a C-mount camera or SLR camera can be accomplished via the appropriate adapter below. The Stemi 2000-C standard package includes the microscope head imaging port, rack-and-pinion focusing assembly, and 10X eyepieces. A mounting system is required. A basic stand with 260mm column is available. (Boom stand adaptation is straightforward: connect the microscope head and focusing assembly to one of the 32mm diameter columns below). Boom stands are sold separately. Ball-and-Socket Stage 158mm diameter stage offers ±30° Range of Tilt. Adhesive inset is 84mm in diameter. The unique stage offers the versatility needed for viewing and lighting objects at a variety of angles and positions that are difficult to obtain by normal means. The stage is easily added to the Stemi 2000-C and Stereo Discovery V8 systems. It can be tilted in any direction to allow sideways observation of 3D objects.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
32mm Dia, Fixed Mounting Post for Zeiss Microscopes
NT55-618
32mm Dia, Fixed Mounting Post for Zeiss Microscopes NT55-618
7.7X to 1X Zoom Range Video Adaptable Long Working Distance Easy Boom Stand Adaptation Magnifications of 1.95X to 250X Field of View from 118mm to 1.0mm The Zeiss Stemi 2000-C stereo microscope offers a wide variety of standard features and options that will meet the most rigorous application demands. The sharp, distortion-free 3D images produced by the Greenough optical system, along with a 7.7X to 1X click stop or continuous zoom range, sets the Stemi 2000-C Zeiss Microscope apart from other stereo microscopes. The included 10X eyepieces provide a 6.5X to 50X magnification range yielding a field of view from 35.4mm down to 4.6mm. By adding supplemental lenses and 25X eyepieces, magnifications of 1.95X to 250X can be achieved for this Zeiss Microscope.Note: For lowest magnifications obtained with the 0.3X supplemental lens, a boom stand system is required. The addition of a C-mount camera or SLR camera can be accomplished via the appropriate adapter below. The Stemi 2000-C standard package includes the microscope head imaging port, rack-and-pinion focusing assembly, and 10X eyepieces. A mounting system is required. A basic stand with 260mm column is available. (Boom stand adaptation is straightforward: connect the microscope head and focusing assembly to one of the 32mm diameter columns below). Boom stands are sold separately. Ball-and-Socket Stage 158mm diameter stage offers ±30° Range of Tilt. Adhesive inset is 84mm in diameter. The unique stage offers the versatility needed for viewing and lighting objects at a variety of angles and positions that are difficult to obtain by normal means. The stage is easily added to the Stemi 2000-C and Stereo Discovery V8 systems. It can be tilted in any direction to allow sideways observation of 3D objects.
  • 7.7X to 1X Zoom Range
  • Video Adaptable
  • Long Working Distance
  • Easy Boom Stand Adaptation
  • Magnifications of 1.95X to 250X
  • Field of View from 118mm to 1.0mm

The Zeiss Stemi 2000-C stereo microscope offers a wide variety of standard features and options that will meet the most rigorous application demands. The sharp, distortion-free 3D images produced by the Greenough optical system, along with a 7.7X to 1X click stop or continuous zoom range, sets the Stemi 2000-C Zeiss Microscope apart from other stereo microscopes. The included 10X eyepieces provide a 6.5X to 50X magnification range yielding a field of view from 35.4mm down to 4.6mm. By adding supplemental lenses and 25X eyepieces, magnifications of 1.95X to 250X can be achieved for this Zeiss Microscope.Note: For lowest magnifications obtained with the 0.3X supplemental lens, a boom stand system is required. The addition of a C-mount camera or SLR camera can be accomplished via the appropriate adapter below. The Stemi 2000-C standard package includes the microscope head imaging port, rack-and-pinion focusing assembly, and 10X eyepieces. A mounting system is required. A basic stand with 260mm column is available. (Boom stand adaptation is straightforward: connect the microscope head and focusing assembly to one of the 32mm diameter columns below). Boom stands are sold separately.

Ball-and-Socket Stage

158mm diameter stage offers ±30° Range of Tilt. Adhesive inset is 84mm in diameter. The unique stage offers the versatility needed for viewing and lighting objects at a variety of angles and positions that are difficult to obtain by normal means. The stage is easily added to the Stemi 2000-C and Stereo Discovery V8 systems. It can be tilted in any direction to allow sideways observation of 3D objects.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscopes
Product Number NT55-618
Product Name 32mm Dia, Fixed Mounting Post for Zeiss Microscopes
Microscope Type Stereomicroscope
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_CR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 9132487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 5 to 200 X
View Details