PMC Engineering LLC Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The ATM.1ST/IS is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis,... | |
| The ATM.1ST/T is a precision transmitter based on the STS well proven ATM series but incorporating a PT1000 measuring element to provide a dual 4-20 mA output in either 3... | |
| The ATM.1ST is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis,... | |
| The ATM.1ST is an electronically compensated pressure transmitter providing a 3-wire, analog voltage output. The transmitter offers accuracies of ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting... | |
| The ATM.23 series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive... | |
| The ATM.23 Series with high level voltage output is specifically designed for industrial test applications such as automotive, marine and aerospace. Exceptional reliability is achieved with the high overpressure rating,... | |
| The ATM.ECO/IS series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive... | |
| The ATM.ECO series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive... | |
| The ATM/F series is part of a comprehensive range of transmitters specifically designed for the process industry where the fluids are of a clogging nature requiring a flush mount type... | |
| The ATM/F/IS series has been designed for use in hazardous locations and is part of a comprehensive range of transmitters specifically designed for the process industry where the fluids are... | |
| The ATM/GR series is a precision pressure transmitter based on the STS well proven ATM 23 series but incorporating two independent switch outputs adjustable over the full range of the... | |
| The ATM/IS series is specifically designed to meet the requirements of the process industry with various intrinsically safe approvals. The high performance/low cost combination offers the user a transmitter for... | |
| The ATM/T series is a precision transmitter based on the STS well proven ATM 23 series but incorporating a PT100 measuring element to provide a dual output of either 4-20... | |
| The DTM/CAN Series 45 is a high precision pressure transmitter operating from a 8 - 32 VDC input and providing CANopen protocol in accordance with international specifications. This device is... | |
| The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number... | |
| The PMC VersaLine® VT1000 Series transmitters are specifically designed to work alongside our VL submersible series for Topside Measurements of a wide range of water related applications for measurements of... | |
| The PTM series is a high precision pressure transmitter, fully programmable over a dynamic range of 4:1 based on the full scale selected. The digital compensation provides high accuracy and... | |
| The PTM/RS485 series is a fully digital programmable pressure transmitter providing the option of a 4-20mA analog output in addition to the standard RS485 MODBUS protocol. The transmitter offers the... | |
| The TM series is a precision passive pressure transducer offering high performance and rugged flexible design for a wide range of industrial and OEM applications. The transducer is based on... | |
| Pressure Sensor for Test Applications - ATM.mini The ATM.mini pressure transmitter is a high performance pressure transmitter suitable for use in rugged, high vibration environments from -40 to +255ºF. The... | |
| PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits... | |
| PMC Miniature Pressure Transmitters accurately measure pressure in process industries where plugging of gauges and seals is a problem. The small diameter of the transmitter (1”) permits flush installation with... | |
| PMC offers a Barksdale Pressure Switch coupled with a proven PMC transmitter which permits flush installation with the inside wall of pipes 3" or larger. This feature avoids the usual... | |
| PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3"... | |
| PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol... | |
| PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® | |
| PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body... | |
| The EPS1000 Series Sensor is an electronically compensated pressure transmitter providing either an analog 2-wire, 4-20 mA output or 3-wire, voltage output. The transmitter offers accuracies of ≤0.1% FS including... | |
| The EPS1005 Sensor is an electronically compensated pressure transmitter providing CANbus outputs in several common protocols. Available with pressure output only, or combination pressure and temperature. CANbus output 1 to... | |
| The EPT1005 Sensor is an electronically compensated pressure transmitter providing CANbus outputs in several common protocols. Offering accuracies of ≤0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. | |
| The ASUH Series of high performance sub-miniature pressure transducers have been designed for demanding installations in motorsport and on-vehicle automotive applications where space is extremely limited. This new design utilizes... | |
| The ASUH Series of high performance sub-miniature pressure transmitters have been designed for demanding installations where space is extremely limited and high vibration/temperatur ee are anticipated. Sub-Miniature Size 70 to... | |
| The DTM.OCS series pressure transmitters are polynomial compensated high performing pressure sensors which achieve total error bands up to 1.2%FS over a temperature range of -40 to 185°F. The DTM.OCS... | |
| The EvoScann® P-Series 8 channel, sub-miniature, pressure scanner provides high accuracy pressure scanning in a compact, rugged package to excel in the most demanding requirements. Features: Sub-Miniature Size - weighs... | |
| The ML6100 is a precision transmitter based on the well proven ATM.1st series from STS, but incorporating a PT1000 measuring element to provide a dual current loop or voltage outputs... | |
| The PMC DP1000 Series transmitters are designed as high performance rugged general purpose pressure transmitters suitable for a wide range of applications. The specifications below focus on the differential... | |
| The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with... | |
| The PMC Low Pressure, Differential Pressure Transmitter is designed to measure pressure across filter elements. Utilizing the PMC flush-mount diaphragm on the positive pressure side and a 1/8" NPT nipple... | |
| The PMC Slimline Miniature Electronic Pressure Transmitter incorporates a highly precise ceramic-capacitive pressure sensor. Its compact design of 1 1/16" diameter x 4" long makes installation in confined spaces possible. |