PMC Engineering LLC Passive (Millivolt) Pressure Transducers TM Series

Description
The TM series is a precision passive pressure transducer offering high performance and rugged flexible design for a wide range of industrial and OEM applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Low current consumption and pulsed operation make this an ideal pressure transducer for remote applications for long term operation and where limited power is available. The TM is ideal for the OEM looking for good price/performance and customer/technical support. TM Series Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge High overload: 3 x full scale Operating temperature: -40 to 300° F Typical annual stability of 0.1%
Description
The TM series is a precision passive pressure transducer offering high performance and rugged flexible design for a wide range of industrial and OEM applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Low current consumption and pulsed operation make this an ideal pressure transducer for remote applications for long term operation and where limited power is available. The TM is ideal for the OEM looking for good price/performance and customer/technical support. TM Series Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge High overload: 3 x full scale Operating temperature: -40 to 300° F Typical annual stability of 0.1%

Suppliers

Company
Product
Description
Supplier Links
Passive (Millivolt) Pressure Transducers - TM Series - PMC Engineering LLC
Danbury, CT, USA
Passive (Millivolt) Pressure Transducers
TM Series
Passive (Millivolt) Pressure Transducers TM Series
The TM series is a precision passive pressure transducer offering high performance and rugged flexible design for a wide range of industrial and OEM applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Low current consumption and pulsed operation make this an ideal pressure transducer for remote applications for long term operation and where limited power is available. The TM is ideal for the OEM looking for good price/performance and customer/technical support. TM Series Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge High overload: 3 x full scale Operating temperature: -40 to 300° F Typical annual stability of 0.1%

The TM series is a precision passive pressure transducer offering high performance and rugged flexible design for a wide range of industrial and OEM applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Low current consumption and pulsed operation make this an ideal pressure transducer for remote applications for long term operation and where limited power is available. The TM is ideal for the OEM looking for good price/performance and customer/technical support.

TM Series

  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed gauge
  • High overload: 3 x full scale
  • Operating temperature: -40 to 300° F
  • Typical annual stability of 0.1%
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number TM Series
Product Name Passive (Millivolt) Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6041235-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Transducers - 10212312-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pneumatic Pressure Sensors - 1215541 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details