PMC Engineering LLC Transmitters for Pressure & Temperature STS ATM/T Series

Description
The ATM/T series is a precision transmitter based on the STS well proven ATM 23 series but incorporating a PT100 measuring element to provide a dual output of either 4-20 mA or 0-5/10 VDC. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and fast delivery for all pressure ranges. ATM/T Series Accuracy: ≤ ± 0.1 % FS Pressure ranges from 1 to 8,500 psi Temperature ranges from -40 to 300° F Temperature Accuracy: ± 4° F High overload: 3 x FS minimum 0/4-20 mA or 0-5/10 VDC Output
Description
The ATM/T series is a precision transmitter based on the STS well proven ATM 23 series but incorporating a PT100 measuring element to provide a dual output of either 4-20 mA or 0-5/10 VDC. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and fast delivery for all pressure ranges. ATM/T Series Accuracy: ≤ ± 0.1 % FS Pressure ranges from 1 to 8,500 psi Temperature ranges from -40 to 300° F Temperature Accuracy: ± 4° F High overload: 3 x FS minimum 0/4-20 mA or 0-5/10 VDC Output

Suppliers

Company
Product
Description
Supplier Links
Transmitters for Pressure & Temperature - STS ATM/T Series - PMC Engineering LLC
Danbury, CT, USA
Transmitters for Pressure & Temperature
STS ATM/T Series
Transmitters for Pressure & Temperature STS ATM/T Series
The ATM/T series is a precision transmitter based on the STS well proven ATM 23 series but incorporating a PT100 measuring element to provide a dual output of either 4-20 mA or 0-5/10 VDC. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and fast delivery for all pressure ranges. ATM/T Series Accuracy: ≤ ± 0.1 % FS Pressure ranges from 1 to 8,500 psi Temperature ranges from -40 to 300° F Temperature Accuracy: ± 4° F High overload: 3 x FS minimum 0/4-20 mA or 0-5/10 VDC Output

The ATM/T series is a precision transmitter based on the STS well proven ATM 23 series but incorporating a PT100 measuring element to provide a dual output of either 4-20 mA or 0-5/10 VDC. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and fast delivery for all pressure ranges.

ATM/T Series

  • Accuracy: ≤ ± 0.1 % FS
  • Pressure ranges from 1 to 8,500 psi
  • Temperature ranges from -40 to 300° F
  • Temperature Accuracy: ± 4° F
  • High overload: 3 x FS minimum
  • 0/4-20 mA or 0-5/10 VDC Output
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS ATM/T Series
Product Name Transmitters for Pressure & Temperature
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Compound; Sealed
Media Liquid; Gas
Signal Output Analog Voltage; Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6073759-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage; Analog Current
View Details
Board Mount Pressure Sensors - 1010387-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
2 suppliers
Pressure Sensors - 2726962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details