PMC Engineering LLC Subsea Pressure/Temperature Transmitters, CANBus Output EPS1005

Description
The EPS1005 Sensor is an electronically compensated pressure transmitter providing CANbus outputs in several common protocols. Available with pressure output only, or combination pressure and temperature. CANbus output 1 to 20,000 psi Absolute, Gauge or Sealed Gauge available Temperature output optional Rated to 12,000 FSW
Description
The EPS1005 Sensor is an electronically compensated pressure transmitter providing CANbus outputs in several common protocols. Available with pressure output only, or combination pressure and temperature. CANbus output 1 to 20,000 psi Absolute, Gauge or Sealed Gauge available Temperature output optional Rated to 12,000 FSW

Suppliers

Company
Product
Description
Supplier Links
Subsea Pressure/Temperature Transmitters, CANBus Output - EPS1005 - PMC Engineering LLC
Danbury, CT, USA
Subsea Pressure/Temperature Transmitters, CANBus Output
EPS1005
Subsea Pressure/Temperature Transmitters, CANBus Output EPS1005
The EPS1005 Sensor is an electronically compensated pressure transmitter providing CANbus outputs in several common protocols. Available with pressure output only, or combination pressure and temperature. CANbus output 1 to 20,000 psi Absolute, Gauge or Sealed Gauge available Temperature output optional Rated to 12,000 FSW

The EPS1005 Sensor is an electronically compensated pressure transmitter providing CANbus outputs in several common protocols. Available with pressure output only, or combination pressure and temperature.

  • CANbus output
  • 1 to 20,000 psi
  • Absolute, Gauge or Sealed Gauge available
  • Temperature output optional
  • Rated to 12,000 FSW
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number EPS1005
Product Name Subsea Pressure/Temperature Transmitters, CANBus Output
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas
Signal Output CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z2013-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details