PMC Engineering LLC Pressure Transmitters with Dual Switch Points STS ATM/GR Series

Description
The ATM/GR series is a precision pressure transmitter based on the STS well proven ATM 23 series but incorporating two independent switch outputs adjustable over the full range of the transmitter. This transmitter with its excellent long term stability is capable of providing safety features in a wide range of industrial or process applications where pressure or level limits are critical. ATM/GR Series Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge 0/4 to 20 mA Output Operating temperature: -40 to 185°F 2 Switch outputs, 0 to 100% adjustable
Description
The ATM/GR series is a precision pressure transmitter based on the STS well proven ATM 23 series but incorporating two independent switch outputs adjustable over the full range of the transmitter. This transmitter with its excellent long term stability is capable of providing safety features in a wide range of industrial or process applications where pressure or level limits are critical. ATM/GR Series Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge 0/4 to 20 mA Output Operating temperature: -40 to 185°F 2 Switch outputs, 0 to 100% adjustable

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitters with Dual Switch Points - STS ATM/GR Series - PMC Engineering LLC
Danbury, CT, USA
Pressure Transmitters with Dual Switch Points
STS ATM/GR Series
Pressure Transmitters with Dual Switch Points STS ATM/GR Series
The ATM/GR series is a precision pressure transmitter based on the STS well proven ATM 23 series but incorporating two independent switch outputs adjustable over the full range of the transmitter. This transmitter with its excellent long term stability is capable of providing safety features in a wide range of industrial or process applications where pressure or level limits are critical. ATM/GR Series Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge 0/4 to 20 mA Output Operating temperature: -40 to 185°F 2 Switch outputs, 0 to 100% adjustable

The ATM/GR series is a precision pressure transmitter based on the STS well proven ATM 23 series but incorporating two independent switch outputs adjustable over the full range of the transmitter. This transmitter with its excellent long term stability is capable of providing safety features in a wide range of industrial or process applications where pressure or level limits are critical.

ATM/GR Series

  • Accuracy: ≤ ± 0.1 % FS
  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed gauge
  • 0/4 to 20 mA Output
  • Operating temperature: -40 to 185°F
  • 2 Switch outputs, 0 to 100% adjustable
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Switches
Product Number STS ATM/GR Series
Product Name Pressure Transmitters with Dual Switch Points
Pressure Measurement Absolute; Gauge; Compound; Sealed
Material Liquid; Gas
Features Temperature Compensated
Working Pressure Range 1 to 15000 psi (0.7038 to 10557 m H2O)
Accuracy 0.1000 to 0.2500 ±% FS
Unlock Full Specs
to access all available technical data