PMC Engineering LLC Industrial Pressure Transmitters, 4-20 mA Output STS ATM.23 Series

Description
The ATM.23 series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options. ATM.23 Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge High overload: 3 x full scale Operating temperature: -40 to 185°F Rugged construction, fast delivery Available with Intrinsically Safe Certification Application De-Barker / Saw Mill / Chipping Machine Paper Making Machine
Description
The ATM.23 series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options. ATM.23 Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge High overload: 3 x full scale Operating temperature: -40 to 185°F Rugged construction, fast delivery Available with Intrinsically Safe Certification Application De-Barker / Saw Mill / Chipping Machine Paper Making Machine

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Transmitters, 4-20 mA Output - STS ATM.23 Series - PMC Engineering LLC
Danbury, CT, USA
Industrial Pressure Transmitters, 4-20 mA Output
STS ATM.23 Series
Industrial Pressure Transmitters, 4-20 mA Output STS ATM.23 Series
The ATM.23 series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options. ATM.23 Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge High overload: 3 x full scale Operating temperature: -40 to 185°F Rugged construction, fast delivery Available with Intrinsically Safe Certification Application De-Barker / Saw Mill / Chipping Machine Paper Making Machine

The ATM.23 series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options.

ATM.23

  • Accuracy: ≤ ± 0.1 % FS
  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed gauge
  • High overload: 3 x full scale
  • Operating temperature: -40 to 185°F
  • Rugged construction, fast delivery
  • Available with Intrinsically Safe Certification

Application

  • De-Barker / Saw Mill / Chipping Machine
  • Paper Making Machine
Supplier's Site
Industrial Voltage Pressure Transmitters, Voltage Output - STS ATM.23 Series - PMC Engineering LLC
Danbury, CT, USA
Industrial Voltage Pressure Transmitters, Voltage Output
STS ATM.23 Series
Industrial Voltage Pressure Transmitters, Voltage Output STS ATM.23 Series
The ATM.23 Series with high level voltage output is specifically designed for industrial test applications such as automotive, marine and aerospace. Exceptional reliability is achieved with the high overpressure rating, and the combination of high accuracy and good long term stability offer the user reduced recalibration requirements resulting in a low "cost of ownership." Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offer fast delivery for all pressure ranges. ATM.23 Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge High overload: 3 x full scale Operating temperature: -40 to 185° F Available with Intrinsically Safe Certification

The ATM.23 Series with high level voltage output is specifically designed for industrial test applications such as automotive, marine and aerospace. Exceptional reliability is achieved with the high overpressure rating, and the combination of high accuracy and good long term stability offer the user reduced recalibration requirements resulting in a low "cost of ownership."

Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offer fast delivery for all pressure ranges.

ATM.23

  • Accuracy: ≤ ± 0.1 % FS
  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed gauge
  • High overload: 3 x full scale
  • Operating temperature: -40 to 185° F
  • Available with Intrinsically Safe Certification
Supplier's Site

Technical Specifications

  PMC Engineering LLC PMC Engineering LLC
Product Category Pressure Sensors Pressure Sensors
Product Number STS ATM.23 Series STS ATM.23 Series
Product Name Industrial Pressure Transmitters, 4-20 mA Output Industrial Voltage Pressure Transmitters, Voltage Output
Device Category Sensor Sensor
Sensor Technology Semiconductor Piezoresistive Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed Absolute; Gauge; Sealed
Media Liquid; Gas Liquid; Gas
Signal Output Analog Current Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Z2013-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details