PMC Engineering LLC Pressure Transmitters, 4-20 mA Output STS ATM/IS Series

Description
The ATM/IS series is specifically designed to meet the requirements of the process industry with various intrinsically safe approvals. The high performance/low cost combination offers the user a transmitter for use in health and safety monitoring applications more commonly achieved with a far higher priced alternate. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. ATM/IS Series Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 10,000 psi Gauge, absolute or sealed gauge High overload: 3 x full scale Intrinsically safe certified Surge (lightning) protection option
Description
The ATM/IS series is specifically designed to meet the requirements of the process industry with various intrinsically safe approvals. The high performance/low cost combination offers the user a transmitter for use in health and safety monitoring applications more commonly achieved with a far higher priced alternate. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. ATM/IS Series Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 10,000 psi Gauge, absolute or sealed gauge High overload: 3 x full scale Intrinsically safe certified Surge (lightning) protection option

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitters, 4-20 mA Output - STS ATM/IS Series - PMC Engineering LLC
Danbury, CT, USA
Pressure Transmitters, 4-20 mA Output
STS ATM/IS Series
Pressure Transmitters, 4-20 mA Output STS ATM/IS Series
The ATM/IS series is specifically designed to meet the requirements of the process industry with various intrinsically safe approvals. The high performance/low cost combination offers the user a transmitter for use in health and safety monitoring applications more commonly achieved with a far higher priced alternate. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. ATM/IS Series Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 10,000 psi Gauge, absolute or sealed gauge High overload: 3 x full scale Intrinsically safe certified Surge (lightning) protection option

The ATM/IS series is specifically designed to meet the requirements of the process industry with various intrinsically safe approvals. The high performance/low cost combination offers the user a transmitter for use in health and safety monitoring applications more commonly achieved with a far higher priced alternate.

Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges.

ATM/IS Series

  • Accuracy: ≤ ± 0.1 % FS
  • Full scale ranges from 1 to 10,000 psi
  • Gauge, absolute or sealed gauge
  • High overload: 3 x full scale
  • Intrinsically safe certified
  • Surge (lightning) protection option
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS ATM/IS Series
Product Name Pressure Transmitters, 4-20 mA Output
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038723-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Transducers - 10209038-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details
Pneumatic Pressure Sensors - 1215533 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details