PMC Engineering LLC Miniature Precision Pressure Transmitters ATM.mini

Description
Pressure Sensor for Test Applications - ATM.mini The ATM.mini pressure transmitter is a high performance pressure transmitter suitable for use in rugged, high vibration environments from -40 to +255ºF. The ATM.Mini provides a 2-wire, 4-20 mA or 0.5 - 4.5 VDC analog output within a lightweight housing of 0.69" diameter. With a total error band of only 1.2%FS in a temperature range of -40 to 255°F the ATM.mini can cover a large area of test applications. 0.69" diameter Max Compensated temperature: -40 to 250ºF Full Scale ranges from 0 - 15 to 0 - 1500 psi Gauge, absolute or sealed gauge Accuracies of <0.05% or 0.1% Long term stability typically <0.1% FS/year Response time typically <1ms/10...90% FS Output: 4-20 mA or 0.5 to 4.5 VDC
Description
Pressure Sensor for Test Applications - ATM.mini The ATM.mini pressure transmitter is a high performance pressure transmitter suitable for use in rugged, high vibration environments from -40 to +255ºF. The ATM.Mini provides a 2-wire, 4-20 mA or 0.5 - 4.5 VDC analog output within a lightweight housing of 0.69" diameter. With a total error band of only 1.2%FS in a temperature range of -40 to 255°F the ATM.mini can cover a large area of test applications. 0.69" diameter Max Compensated temperature: -40 to 250ºF Full Scale ranges from 0 - 15 to 0 - 1500 psi Gauge, absolute or sealed gauge Accuracies of <0.05% or 0.1% Long term stability typically <0.1% FS/year Response time typically <1ms/10...90% FS Output: 4-20 mA or 0.5 to 4.5 VDC

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Pressure Transmitters - ATM.mini - PMC Engineering LLC
Danbury, CT, USA
Miniature Precision Pressure Transmitters
ATM.mini
Miniature Precision Pressure Transmitters ATM.mini
Pressure Sensor for Test Applications - ATM.mini The ATM.mini pressure transmitter is a high performance pressure transmitter suitable for use in rugged, high vibration environments from -40 to +255ºF. The ATM.Mini provides a 2-wire, 4-20 mA or 0.5 - 4.5 VDC analog output within a lightweight housing of 0.69" diameter. With a total error band of only 1.2%FS in a temperature range of -40 to 255°F the ATM.mini can cover a large area of test applications. 0.69" diameter Max Compensated temperature: -40 to 250ºF Full Scale ranges from 0 - 15 to 0 - 1500 psi Gauge, absolute or sealed gauge Accuracies of <0.05% or 0.1% Long term stability typically <0.1% FS/year Response time typically <1ms/10...90% FS Output: 4-20 mA or 0.5 to 4.5 VDC

Pressure Sensor for Test Applications - ATM.mini

The ATM.mini pressure transmitter is a high performance pressure transmitter suitable for use in rugged, high vibration environments from -40 to +255ºF. The ATM.Mini provides a 2-wire, 4-20 mA or 0.5 - 4.5 VDC analog output within a lightweight housing of 0.69" diameter. With a total error band of only 1.2%FS in a temperature range of -40 to 255°F the ATM.mini can cover a large area of test applications.

  • 0.69" diameter
  • Max Compensated temperature: -40 to 250ºF
  • Full Scale ranges from 0 - 15 to 0 - 1500 psi
  • Gauge, absolute or sealed gauge
  • Accuracies of <0.05% or 0.1%
  • Long term stability typically <0.1% FS/year
  • Response time typically <1ms/10...90% FS
  • Output: 4-20 mA or 0.5 to 4.5 VDC
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number ATM.mini
Product Name Miniature Precision Pressure Transmitters
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed
Media Liquid
Signal Output Analog Voltage; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum (optional feature)
View Details
Pressure Sensors - 2133354 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Media Isolated Pressure Sensors - 1007159-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Pressure Sensors - 1236671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Fluid
View Details