PMC Engineering LLC Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| GSS Series of miniature load cells are fitted into the gearbox control rod and designed for use in clutchless gearshift applications. During the gear change sequence the driver moves the... | |
| KA Sensors are experts at the very precise application and calibration of stain gauges to key components. This is a custom service and typically applied to suspension push/pull rods (Force)... | |
| The GST Series Gear Lever Load Cells are designed for the detection and measurement of tension/compression forces in gear shift applications. Installed directly on top of the gear lever, the... | |
| The KBP Series of miniature low profile load cells are designed for the detection and measurement of compression forces on brake and other pedal applications in on-vehicle testing. Typical applications... |