PMC Engineering LLC Smart Miniature Electronic Pressure Transmitters, Terminal Head Version PMC-SMT/MIN-EL TH Series

Description
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional
Description
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional

Suppliers

Company
Product
Description
Supplier Links
Smart Miniature Electronic Pressure Transmitters, Terminal Head Version - PMC-SMT/MIN-EL TH Series - PMC Engineering LLC
Danbury, CT, USA
Smart Miniature Electronic Pressure Transmitters, Terminal Head Version
PMC-SMT/MIN-EL TH Series
Smart Miniature Electronic Pressure Transmitters, Terminal Head Version PMC-SMT/MIN-EL TH Series
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional

PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter.

  • Ranges:
    0 to 10" WC through 0 to 300 PSIG
    +/- 10" WC through +/- 400" WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (negative)
    0 to 30 PSIA through 0 to 150 PSIA
  • Small sensing area – 1"
  • Retrofits 1" pneumatic transmitter nipple
  • Fits 2" diameter or larger pipes
  • Terminal Head/Anodized and Powder coated, NEMA-4X Standards
  • EMI/RFI protected
  • LCD display optional
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number PMC-SMT/MIN-EL TH Series
Product Name Smart Miniature Electronic Pressure Transmitters, Terminal Head Version
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge; Compound; Vacuum
Media Liquid
Display Type Digital Numerical Display (optional feature)
Unlock Full Specs
to access all available technical data