PMC Engineering LLC Electronic Pressure Transmitters, Stainless Steel Cover PMC-PT/EL CV Series

Description
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected Applications Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine
Description
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected Applications Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine

Suppliers

Company
Product
Description
Supplier Links
Electronic Pressure Transmitters, Stainless Steel Cover - PMC-PT/EL CV Series - PMC Engineering LLC
Danbury, CT, USA
Electronic Pressure Transmitters, Stainless Steel Cover
PMC-PT/EL CV Series
Electronic Pressure Transmitters, Stainless Steel Cover PMC-PT/EL CV Series
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected Applications Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine

PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range.

  • Ranges:
    0 to 5" WC through 0 to 300 PSIG
    +/- 5" WC through +/- 400" WC Compound
    0 to 3" WC negative through 0 to 30" Hg Vacuum (negative)
    0 to 15 PSIA through 0 to 150 PSIA
  • Small sensing area – 1½ inch
  • Fits 3 inch diameter or larger pipes
  • 4-20 mA, 2 wire output
  • 316L S/S housing with 10' cable, NEMA-4X Standards
  • EMI/RFI protected

Applications

  • Pulp Process / Mechanical
  • Pulp Process / Chemical
  • Cleaning
  • Paper Making Machine
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number PMC-PT/EL CV Series
Product Name Electronic Pressure Transmitters, Stainless Steel Cover
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge; Compound; Vacuum
Media Liquid
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039522-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details
Pressure Transducers - 10218581-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pneumatic Pressure Sensors - 1752239 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Differential Pressure, Relative
Media Gas; Air
View Details