The PMC Low Pressure, Differential Pressure Transmitter is designed to measure pressure across filter elements. Utilizing the PMC flush-mount diaphragm on the positive pressure side and a 1/8" NPT nipple for the reference pressure side. It is well suited for measuring pressure drop across a line of filter elements. To prevent contamination of the capacitive pressure element, no liquidsmay enter the low pressure side.
| PMC Engineering LLC | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | DP/EL Series |
| Product Name | Low Pressure Differential Transmitters |
| Device Category | Sensor |
| Sensor Technology | Variable Capacitance |
| Measurement Type | Absolute; Gauge; Compound |
| Media | Liquid; Gas |
| Signal Output | Analog Current |