PMC Engineering LLC Combination Pressure & Temperature Transmitter STS ATM.1ST/T

Description
The ATM.1ST/T is a precision transmitter based on the STS well proven ATM series but incorporating a PT1000 measuring element to provide a dual 4-20 mA output in either 3 or 4 wire configurations. Modular construction backed by the 25 year proven history of STS piezoresistive silicon sensor technology provide manufacturing flexibility and offers fast delivery for all ranges. ATM.1ST/T Series Dual 4-20 mA, 3 or 4 wire configuration 316L stainless steel Accuracy: ≤+/- 0.1% FS or ≤+/- 0.25% Ranges 1 to 15,000 PSI Temperature Accuracies: 0.8°F typical Temperature Range: -58 to 300°F
Description
The ATM.1ST/T is a precision transmitter based on the STS well proven ATM series but incorporating a PT1000 measuring element to provide a dual 4-20 mA output in either 3 or 4 wire configurations. Modular construction backed by the 25 year proven history of STS piezoresistive silicon sensor technology provide manufacturing flexibility and offers fast delivery for all ranges. ATM.1ST/T Series Dual 4-20 mA, 3 or 4 wire configuration 316L stainless steel Accuracy: ≤+/- 0.1% FS or ≤+/- 0.25% Ranges 1 to 15,000 PSI Temperature Accuracies: 0.8°F typical Temperature Range: -58 to 300°F

Suppliers

Company
Product
Description
Supplier Links
Combination Pressure & Temperature Transmitter - STS ATM.1ST/T - PMC Engineering LLC
Danbury, CT, USA
Combination Pressure & Temperature Transmitter
STS ATM.1ST/T
Combination Pressure & Temperature Transmitter STS ATM.1ST/T
The ATM.1ST/T is a precision transmitter based on the STS well proven ATM series but incorporating a PT1000 measuring element to provide a dual 4-20 mA output in either 3 or 4 wire configurations. Modular construction backed by the 25 year proven history of STS piezoresistive silicon sensor technology provide manufacturing flexibility and offers fast delivery for all ranges. ATM.1ST/T Series Dual 4-20 mA, 3 or 4 wire configuration 316L stainless steel Accuracy: ≤+/- 0.1% FS or ≤+/- 0.25% Ranges 1 to 15,000 PSI Temperature Accuracies: 0.8°F typical Temperature Range: -58 to 300°F

The ATM.1ST/T is a precision transmitter based on the STS well proven ATM series but incorporating a PT1000 measuring element to provide a dual 4-20 mA output in either 3 or 4 wire configurations. Modular construction backed by the 25 year proven history of STS piezoresistive silicon sensor technology provide manufacturing flexibility and offers fast delivery for all ranges.

ATM.1ST/T Series

  • Dual 4-20 mA, 3 or 4 wire configuration
  • 316L stainless steel
  • Accuracy: ≤+/- 0.1% FS or ≤+/- 0.25%
  • Ranges 1 to 15,000 PSI
  • Temperature Accuracies: 0.8°F typical
  • Temperature Range: -58 to 300°F
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS ATM.1ST/T
Product Name Combination Pressure & Temperature Transmitter
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6073988-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Transducers - 10226196-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Sensors - 2726954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details