PMC Engineering LLC Slimline Miniature Electronic Pressure Transmitters PMC-MIN/S CV Series

Description
The PMC Slimline Miniature Electronic Pressure Transmitter incorporates a highly precise ceramic-capacitive pressure sensor. Its compact design of 1 1/16" diameter x 4" long makes installation in confined spaces possible. Accuracy is ±0.2% over full sensor range. Tolerance to overload is 10 times nominal range. The electronic voltage-to-current converter (signal conditioner) allows accurate calibration utilizing precision potentiometers on a set of dip switches. The sensor output is temperature-compensa ted from -30°C to 100°C to assure accuracy and long-term stability. Ranges: 5, 15, 30, 60, 100, 150 PSIG Compact design Retrofits 1" pneumatic transmitter nipple Ceramic diaphragm for high wear applications 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected Applications Pulp Process / Mechanical Refining Screening Cleaning
Description
The PMC Slimline Miniature Electronic Pressure Transmitter incorporates a highly precise ceramic-capacitive pressure sensor. Its compact design of 1 1/16" diameter x 4" long makes installation in confined spaces possible. Accuracy is ±0.2% over full sensor range. Tolerance to overload is 10 times nominal range. The electronic voltage-to-current converter (signal conditioner) allows accurate calibration utilizing precision potentiometers on a set of dip switches. The sensor output is temperature-compensa ted from -30°C to 100°C to assure accuracy and long-term stability. Ranges: 5, 15, 30, 60, 100, 150 PSIG Compact design Retrofits 1" pneumatic transmitter nipple Ceramic diaphragm for high wear applications 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected Applications Pulp Process / Mechanical Refining Screening Cleaning

Suppliers

Company
Product
Description
Supplier Links
Slimline Miniature Electronic Pressure Transmitters - PMC-MIN/S CV Series - PMC Engineering LLC
Danbury, CT, USA
Slimline Miniature Electronic Pressure Transmitters
PMC-MIN/S CV Series
Slimline Miniature Electronic Pressure Transmitters PMC-MIN/S CV Series
The PMC Slimline Miniature Electronic Pressure Transmitter incorporates a highly precise ceramic-capacitive pressure sensor. Its compact design of 1 1/16" diameter x 4" long makes installation in confined spaces possible. Accuracy is ±0.2% over full sensor range. Tolerance to overload is 10 times nominal range. The electronic voltage-to-current converter (signal conditioner) allows accurate calibration utilizing precision potentiometers on a set of dip switches. The sensor output is temperature-compensa ted from -30°C to 100°C to assure accuracy and long-term stability. Ranges: 5, 15, 30, 60, 100, 150 PSIG Compact design Retrofits 1" pneumatic transmitter nipple Ceramic diaphragm for high wear applications 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected Applications Pulp Process / Mechanical Refining Screening Cleaning

The PMC Slimline Miniature Electronic Pressure Transmitter incorporates a highly precise ceramic-capacitive pressure sensor. Its compact design of 1 1/16" diameter x 4" long makes installation in confined spaces possible. Accuracy is ±0.2% over full sensor range. Tolerance to overload is 10 times nominal range. The electronic voltage-to-current converter (signal conditioner) allows accurate calibration utilizing precision potentiometers on a set of dip switches. The sensor output is temperature-compensated from -30°C to 100°C to assure accuracy and long-term stability.

  • Ranges:
    5, 15, 30, 60, 100, 150 PSIG
  • Compact design
  • Retrofits 1" pneumatic transmitter nipple
  • Ceramic diaphragm for high wear applications
  • 4-20 mA, 2 wire output
  • 316L S/S housing with 10' cable, NEMA-4X Standards
  • EMI/RFI protected

Applications

  • Pulp Process / Mechanical
  • Refining
  • Screening
  • Cleaning
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number PMC-MIN/S CV Series
Product Name Slimline Miniature Electronic Pressure Transmitters
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Gauge
Media Liquid
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P60C/20bar - 1-P60C/20BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10209263-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 21756 psi (15311 m H2O)
View Details