PMC Engineering LLC Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| PMC has engineered a rugged side entry cable with optional wedge nosecone to facilitate the use of their submersible transmitters inside pipes where the level measurement is required under flowing... | |
| The ATM.1ST/N is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 1.ST provides a 0... | |
| The ATM.1ST/N is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 1.ST provides a 4... | |
| The ATM.ECO/N series submersible is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This ECO series provides... | |
| The ATM/N 19 is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 94 is available... | |
| The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a... | |
| The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a... | |
| The ATM/N/IS series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. This series 84... | |
| The ATM/NC series is part of a comprehensive range of pressure transmitters specifically designed for level monitoring in chemical tanks. The series 30 provides a conventional 4-20 mA, 2-wire configuration. | |
| The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides... | |
| The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high... | |
| The PMC Smart Submersible Level Transmitters are designed for applications where it is required to submerge the transmitter into the process fluid or water. They have been developed for either... | |
| The PMC VersaLine VL3000 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater and sea water. Typical applications would be in rivers, wells, dams, irrigation,... | |
| The PMC VersaLine VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small... | |
| The PMC VersaLine® VL1000 Series submersible transmitters with NPT Process Connection for increased applications. Available with either male or female NPT process connections the VL1000 series maintains the VersaLine industry... | |
| The PMC VersaLine® VL2000 Series submersible level transmitters are specifically designed for use in wastewater, pump/lift station applications. The ceramic sensing element provides a rugged flush open face design which... | |
| The PMC VersaLine® VL3004 Series features the SDI-12 protocol. These submersible transmitters are specifically designed for depth and level measurements of groundwater and sea water. Typical applications would be in... | |
| The PMC VersaLine® VL4200 Series submersible transmitters feature FM Certification for use in hazardous locations. They are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. | |
| The PMC VersaLine® VL4313 Series is a State-of-the-Art Submersible Level Transmitter that combines innovative sensing technology with proven manufacturing techniques. The current design is based on more than 30 years... | |
| The PMC VersaLine® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams,... | |
| The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. The VL5005 has been specifically developed for long term... | |
| The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. Suitable for small size bore holes, wells, dams, irrigation,... | |
| The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation,... | |
| The PMC VersaLine® VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small... | |
| The PTM/N series is part of a comprehensive range of pressure transmitters specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 32 provides... | |
| The PTM/N/RS485 series is an outstanding transmitter and part of a range specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 44 offers... | |
| The TM/N series is part of a comprehensive range of pressure transducers specifically designed for the long term monitoring of ground water and wastewater. Features such as Kevlar strengthened cable,... | |
| PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits... | |
| PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol... | |
| PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® | |
| PMC specializes in reliable precision transmitters for fluid level measurement in challenging locations and applications since 1963. This compact, rugged transmitter combines two ceramic capacitive sensors to accurately measure drilling... | |
| PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body... | |
| PMC’s Smart Submersible Level Transmitter with Remote Electronics provides reliable and precise results combined with durability. Focusing on the separation of the electronics from the sensor, this option offers solutions... | |
| The DTM.OCS.S/N Series digital submersible transmitters are polynomial compensated high performing level sensors which achieve total error bands up to 0.03% FS over a temperature range of 25 to 175°F. | |
| The model DS series (Dip Stick Level Probe) transmitter is designed for top mount locations in tanks. This unit is ideal for installation in mixing, blending, white water tanks and... | |
| The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with... | |
| The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter... | |
| The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in... |