PMC Engineering LLC Electronic Pressure Transmitters, Terminal Head Version PMC-PT/EL TH Series

Description
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes Flip Top Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional
Description
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes Flip Top Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional

Suppliers

Company
Product
Description
Supplier Links
Electronic Pressure Transmitters, Terminal Head Version - PMC-PT/EL TH Series - PMC Engineering LLC
Danbury, CT, USA
Electronic Pressure Transmitters, Terminal Head Version
PMC-PT/EL TH Series
Electronic Pressure Transmitters, Terminal Head Version PMC-PT/EL TH Series
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes Flip Top Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional

PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range.

  • Ranges:
    0 to 5" WC through 0 to 300 PSIG
    +/- 5" WC through +/- 400" WC Compound
    0 to 3" WC negative through 0 to 30" Hg Vacuum (negative)
    0 to 15 PSIA through 0 to 150 PSIA
  • Small sensing area – 1½ inch
  • Fits 3 inch diameter or larger pipes
  • Flip Top Terminal Head/Anodized and Powder coated, NEMA-4X Standards
  • EMI/RFI protected
  • LCD display optional
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number PMC-PT/EL TH Series
Product Name Electronic Pressure Transmitters, Terminal Head Version
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge; Compound; Vacuum
Media Liquid
Display Type Digital Numerical Display (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-V1Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10201876-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details