PMC Engineering LLC Differential Pressure Transmitters DP1000 Series

Description
The PMC DP1000 Series transmitters are designed as high performance rugged general purpose pressure transmitters suitable for a wide range of applications. The specifications below focus on the differential pressure version, while gauge and absolute are also available, see separate datasheet VT1000. Both stainless steel and titanium construction are available. Full Scale Ranges: Uni directional 0-1 to 300 psi / Bi directional:± Ranges up to 200 psid. Negative pressure not to exceed positive by more than 200 psi Accuracy-Static: ±0.05% (option) ±0.01% (standard) or ±0.25% (option) Electrical: 4-20mA or 0-5 VDC Operating Temperature Range: -40 to 255°F
Description
The PMC DP1000 Series transmitters are designed as high performance rugged general purpose pressure transmitters suitable for a wide range of applications. The specifications below focus on the differential pressure version, while gauge and absolute are also available, see separate datasheet VT1000. Both stainless steel and titanium construction are available. Full Scale Ranges: Uni directional 0-1 to 300 psi / Bi directional:± Ranges up to 200 psid. Negative pressure not to exceed positive by more than 200 psi Accuracy-Static: ±0.05% (option) ±0.01% (standard) or ±0.25% (option) Electrical: 4-20mA or 0-5 VDC Operating Temperature Range: -40 to 255°F

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitters - DP1000 Series - PMC Engineering LLC
Danbury, CT, USA
Differential Pressure Transmitters
DP1000 Series
Differential Pressure Transmitters DP1000 Series
The PMC DP1000 Series transmitters are designed as high performance rugged general purpose pressure transmitters suitable for a wide range of applications. The specifications below focus on the differential pressure version, while gauge and absolute are also available, see separate datasheet VT1000. Both stainless steel and titanium construction are available. Full Scale Ranges: Uni directional 0-1 to 300 psi / Bi directional:± Ranges up to 200 psid. Negative pressure not to exceed positive by more than 200 psi Accuracy-Static: ±0.05% (option) ±0.01% (standard) or ±0.25% (option) Electrical: 4-20mA or 0-5 VDC Operating Temperature Range: -40 to 255°F

The PMC DP1000 Series transmitters are designed as high performance rugged general purpose pressure transmitters suitable for a wide range of applications. The specifications below focus on the differential pressure version, while gauge and absolute are also available, see separate datasheet VT1000. Both stainless steel and titanium construction are available.

  • Full Scale Ranges: Uni directional 0-1 to 300 psi / Bi directional:± Ranges up to 200 psid. Negative pressure not to exceed positive by more than 200 psi
  • Accuracy-Static: ±0.05% (option) ±0.01% (standard) or ±0.25% (option)
  • Electrical: 4-20mA or 0-5 VDC
  • Operating Temperature Range: -40 to 255°F
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number DP1000 Series
Product Name Differential Pressure Transmitters
Device Category Sensor
Measurement Type Absolute (optional feature); Differential; Gauge (optional feature)
Media Liquid
Signal Output Analog Voltage; Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH5050AD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PKD18-511 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Unamplified, Analogue
View Details