PMC Engineering LLC Datasheets for Humidity Transmitters
Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure.
Humidity Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The WM261 has been developed for high precision measurement of relative humidity and temperature. This transmitter is available with a range of outputs. Designed for accurate measurement in a controlled... | |
| PF211 relative humidity transmitters are equipped with the Hygrosmart relative humidity sensor/converter. This interchangeable module has miniaturized electronics and does not require recalibration. Designed for HVAC applications Based on the... | |
| PFMini72 relative humidity probes are equipped with the Hygrosmart relative humidity sensor/converter. This interchangeable module has miniaturized electronics and does not require recalibration. Designed for meteorological applications Based on the... | |
| The DT269 transmitter has a I7000 HYGROSMART sensor. Thanks to this solution, the sensor can be changed on site quickly and simply, providing greatly reduced maintenance costs. The transmitter does... | |
| The DT282 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a... | |
| The DT284 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote placing of the measurement... | |
| The DT722 is a rugged industrial relative humidity and temperature transmitter designed for process applications where accurate, stable measurement and control of humidity and temperature is required. Designed for accurate... | |
| The microprocessor control and multi-point calibration gives the PCMini52 RH transmitter excellent performance in terms of accuracy and linearity. The mini probe transmitter can provide two linear analog outputs for... | |
| The PC series offers a comprehensive range of relative humidity transmitters for accurate, stable and repeatable measurements. Available with analog or digital output signals, the PC series can be installed... | |
| The PC series offers a comprehensive range of relative humidity transmitters for accurate, stable and repeatable measurements. Available with analog output signals, the PC series can be installed in a... | |
| The PCMini70 is a relative humidity transmitter based on the interchangeable Hygrosmart module. Designed for OEM applications Based on the interchangeable Hygrosmart module Compact housing | |
| The RM series of relative humidity and temperature transmitters offers a comprehensive range of output signals and measurement ranges. The transmitters are housed in a wall mounting enclosure making these... | |
| The WM281 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a... | |
| The WM291 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a... | |
| The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of... | |
| The WR285 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote measurement element and its... | |
| The WR293 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications due to the remote measurement element... | |
| The WR295 relative humidity transmitter includes the interchangeable HYGROSMART module. This interchangeable module allows you to recalibrate the transmitter simply by replacing the sensor head. As a result, maintenance costs... | |
| Wall-mounted units that have the ability to display and provide an output signal of % RH, dew point or absolute humidity and temperature. The WM Series offers excellent measurement accuracy... |