PMC Engineering LLC Datasheets for Level Transmitters
Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more
| Product Name | Notes |
|---|---|
| PMC has engineered a rugged side entry cable with optional wedge nosecone to facilitate the use of their submersible transmitters inside pipes where the level measurement is required under flowing... | |
| The ATM.1ST/N is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 1.ST provides a 0... | |
| The ATM.1ST/N is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 1.ST provides a 4... | |
| The ATM.ECO/N series submersible is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This ECO series provides... | |
| The ATM/N 19 is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 94 is available... | |
| The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a... | |
| The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a... | |
| The ATM/N/IS series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. This series 84... | |
| The ATM/NC series is part of a comprehensive range of pressure transmitters specifically designed for level monitoring in chemical tanks. The series 30 provides a conventional 4-20 mA, 2-wire configuration. | |
| The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides... | |
| The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high... | |
| The PMC Smart Submersible Level Transmitters are designed for applications where it is required to submerge the transmitter into the process fluid or water. They have been developed for either... | |
| The PMC VersaLine VL3000 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater and sea water. Typical applications would be in rivers, wells, dams, irrigation,... | |
| The PMC VersaLine VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small... | |
| The PMC VersaLine® VL1000 Series submersible transmitters with NPT Process Connection for increased applications. Available with either male or female NPT process connections the VL1000 series maintains the VersaLine industry... | |
| The PMC VersaLine® VL2000 Series submersible level transmitters are specifically designed for use in wastewater, pump/lift station applications. The ceramic sensing element provides a rugged flush open face design which... | |
| The PMC VersaLine® VL3004 Series features the SDI-12 protocol. These submersible transmitters are specifically designed for depth and level measurements of groundwater and sea water. Typical applications would be in... | |
| The PMC VersaLine® VL4200 Series submersible transmitters feature FM Certification for use in hazardous locations. They are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. | |
| The PMC VersaLine® VL4313 Series is a State-of-the-Art Submersible Level Transmitter that combines innovative sensing technology with proven manufacturing techniques. The current design is based on more than 30 years... | |
| The PMC VersaLine® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams,... | |
| The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. The VL5005 has been specifically developed for long term... | |
| The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. Suitable for small size bore holes, wells, dams, irrigation,... | |
| The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation,... | |
| The PMC VersaLine® VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small... | |
| The PTM/N series is part of a comprehensive range of pressure transmitters specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 32 provides... | |
| The PTM/N/RS485 series is an outstanding transmitter and part of a range specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 44 offers... | |
| The TM/N series is part of a comprehensive range of pressure transducers specifically designed for the long term monitoring of ground water and wastewater. Features such as Kevlar strengthened cable,... | |
| PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits... | |
| PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol... | |
| PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® | |
| PMC specializes in reliable precision transmitters for fluid level measurement in challenging locations and applications since 1963. This compact, rugged transmitter combines two ceramic capacitive sensors to accurately measure drilling... | |
| PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body... | |
| PMC’s Smart Submersible Level Transmitter with Remote Electronics provides reliable and precise results combined with durability. Focusing on the separation of the electronics from the sensor, this option offers solutions... | |
| The DTM.OCS.S/N Series digital submersible transmitters are polynomial compensated high performing level sensors which achieve total error bands up to 0.03% FS over a temperature range of 25 to 175°F. | |
| The model DS series (Dip Stick Level Probe) transmitter is designed for top mount locations in tanks. This unit is ideal for installation in mixing, blending, white water tanks and... | |
| The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with... | |
| The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter... | |
| The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in... |