PMC Engineering LLC Miniature Pressure Transmitters - 4-20mA Output ASUH Series

Description
The ASUH Series of high performance sub-miniature pressure transmitters have been designed for demanding installations where space is extremely limited and high vibration/temperatur ee are anticipated. Sub-Miniature Size 70 to 6000 psi Range 4-20mA Output ±0.25% Accuracy Lightweight 0.4 oz
Description
The ASUH Series of high performance sub-miniature pressure transmitters have been designed for demanding installations where space is extremely limited and high vibration/temperatur ee are anticipated. Sub-Miniature Size 70 to 6000 psi Range 4-20mA Output ±0.25% Accuracy Lightweight 0.4 oz

Suppliers

Company
Product
Description
Supplier Links
Miniature Pressure Transmitters - 4-20mA Output - ASUH Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Pressure Transmitters - 4-20mA Output
ASUH Series
Miniature Pressure Transmitters - 4-20mA Output ASUH Series
The ASUH Series of high performance sub-miniature pressure transmitters have been designed for demanding installations where space is extremely limited and high vibration/temperatur ee are anticipated. Sub-Miniature Size 70 to 6000 psi Range 4-20mA Output ±0.25% Accuracy Lightweight 0.4 oz

The ASUH Series of high performance sub-miniature pressure transmitters have been designed for demanding installations where space is extremely limited and high vibration/temperaturee are anticipated.

  • Sub-Miniature Size
  • 70 to 6000 psi Range
  • 4-20mA Output
  • ±0.25% Accuracy
  • Lightweight 0.4 oz
Supplier's Site
Sub-Miniature Pressure Transducers for Motorsports - ASUH Series - PMC Engineering LLC
Danbury, CT, USA
Sub-Miniature Pressure Transducers for Motorsports
ASUH Series
Sub-Miniature Pressure Transducers for Motorsports ASUH Series
The ASUH Series of high performance sub-miniature pressure transducers have been designed for demanding installations in motorsport and on-vehicle automotive applications where space is extremely limited. This new design utilizes miniaturized hybrid components which allow savings in size and weight. The transducer has an enhanced performance at elevated temperature and is optimized for extreme installations such as on-engine or transmission. Typical applications include: Oil - Fuel - Coolant - Boost - Water - Brakes Features Sub Miniature Size 70 to 6000 psi Range 50 - 5000Hz Bandwidth ±0.25% Accuracy Lightweight 0.7oz

The ASUH Series of high performance sub-miniature pressure transducers have been designed for demanding installations in motorsport and on-vehicle automotive applications where space is extremely limited. This new design utilizes miniaturized hybrid components which allow savings in size and weight. The transducer has an enhanced performance at elevated temperature and is optimized for extreme installations such as on-engine or transmission.

Typical applications include: Oil - Fuel - Coolant - Boost - Water - Brakes

Features

  • Sub Miniature Size
  • 70 to 6000 psi Range
  • 50 - 5000Hz Bandwidth
  • ±0.25% Accuracy
  • Lightweight 0.7oz
Supplier's Site

Technical Specifications

  PMC Engineering LLC PMC Engineering LLC
Product Category Pressure Sensors Pressure Sensors
Product Number ASUH Series ASUH Series
Product Name Miniature Pressure Transmitters - 4-20mA Output Sub-Miniature Pressure Transducers for Motorsports
Device Category Sensor Sensor or Transducer
Measurement Type Sealed Absolute; Gauge; Sealed
Media Liquid; Gas Liquid; Oil, Fuel, Coolant, Boost, Brakes, Water
Signal Output Analog Current Analog Voltage
Features Temperature Compensated Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038723-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Transducers - 10219297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Sensors - 2655858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details