PMC Engineering LLC Precision Pressure Transmitters, Voltage Output STS ATM.1ST

Description
The ATM.1ST is an electronically compensated pressure transmitter providing a 3-wire, analog voltage output. The transmitter offers accuracies of ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven history of STS piezoresistive silicon sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. The ATM.1ST is now available with a bulk head fitting. ATM.1ST Voltage Total Error Band: typical 0.3% FS Compensated temperature: -40 to 212° F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed Accuracies of ≤ 0.1% Output: 0-5 Vdc, 0-10 Vdc
Description
The ATM.1ST is an electronically compensated pressure transmitter providing a 3-wire, analog voltage output. The transmitter offers accuracies of ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven history of STS piezoresistive silicon sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. The ATM.1ST is now available with a bulk head fitting. ATM.1ST Voltage Total Error Band: typical 0.3% FS Compensated temperature: -40 to 212° F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed Accuracies of ≤ 0.1% Output: 0-5 Vdc, 0-10 Vdc

Suppliers

Company
Product
Description
Supplier Links
Precision Pressure Transmitters, Voltage Output - STS ATM.1ST - PMC Engineering LLC
Danbury, CT, USA
Precision Pressure Transmitters, Voltage Output
STS ATM.1ST
Precision Pressure Transmitters, Voltage Output STS ATM.1ST
The ATM.1ST is an electronically compensated pressure transmitter providing a 3-wire, analog voltage output. The transmitter offers accuracies of ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven history of STS piezoresistive silicon sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. The ATM.1ST is now available with a bulk head fitting. ATM.1ST Voltage Total Error Band: typical 0.3% FS Compensated temperature: -40 to 212° F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed Accuracies of ≤ 0.1% Output: 0-5 Vdc, 0-10 Vdc

The ATM.1ST is an electronically compensated pressure transmitter providing a 3-wire, analog voltage output. The transmitter offers accuracies of ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven history of STS piezoresistive silicon sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges.

The ATM.1ST is now available with a bulk head fitting.

ATM.1ST Voltage

  • Total Error Band: typical 0.3% FS
  • Compensated temperature: -40 to 212° F
  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed
  • Accuracies of ≤ 0.1%
  • Output: 0-5 Vdc, 0-10 Vdc
Supplier's Site
Precision Pressure Transmitters, 4-20 mA Output - STS ATM.1ST - PMC Engineering LLC
Danbury, CT, USA
Precision Pressure Transmitters, 4-20 mA Output
STS ATM.1ST
Precision Pressure Transmitters, 4-20 mA Output STS ATM.1ST
The ATM.1ST is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. The ATM.1ST is now available with a bulk head fitting. ATM.1st 4-20 mA Accuracy: ≤ 0.05% FS or ≤ 0.1% FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Operating temperature: -40 to 300° F Output: 4 to 20 mA Available with Intrinsically Safe Certification

The ATM.1ST is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges.

The ATM.1ST is now available with a bulk head fitting.

ATM.1st 4-20 mA

  • Accuracy: ≤ 0.05% FS or ≤ 0.1% FS
  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed gauge
  • Operating temperature: -40 to 300° F
  • Output: 4 to 20 mA
  • Available with Intrinsically Safe Certification
Supplier's Site

Technical Specifications

  PMC Engineering LLC PMC Engineering LLC
Product Category Pressure Sensors Pressure Sensors
Product Number STS ATM.1ST STS ATM.1ST
Product Name Precision Pressure Transmitters, Voltage Output Precision Pressure Transmitters, 4-20 mA Output
Device Category Sensor Sensor
Sensor Technology Semiconductor Piezoresistive Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed Absolute; Gauge; Sealed
Media Liquid; Gas Liquid; Gas
Signal Output Analog Voltage Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-1062978-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Transducers - 10202846-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Sensors - 1755047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Voltage; Analogue
View Details