PMC Engineering LLC Combination Pressure & Temperature Transmitters - High Pressure ML6100 Series

Description
The ML6100 is a precision transmitter based on the well proven ATM.1st series from STS, but incorporating a PT1000 measuring element to provide a dual current loop or voltage outputs in either 3 or 4 wire configuration. The ML6100 offers pressure ranges up to 20,000 psi with static accuracy of <±0.1% FS (or <±0.25% FS), including linearity, hysteresis, repeatability and zero/span settings. Media temperature range is from - 60 to 300°F. Proof pressure is 300% FS to enhance reliability. The temperature output accuracy is ±0.8°F. The ML6100 is specifically designed for machine installations, industrial process monitoring and control, hydraulics, and test and calibration systems. A subsea version is available for deep water exposure. Modular construction is backed by the proven Piezoresistive silicon sensor technology, providing manufacturing flexibility and fast delivery for all ranges. Features: Up to 20,000 psi Dual 4-20 mA or Voltage Outputs -60 to 300°F High Overload 3 x FS ±0.8°F typical
Description
The ML6100 is a precision transmitter based on the well proven ATM.1st series from STS, but incorporating a PT1000 measuring element to provide a dual current loop or voltage outputs in either 3 or 4 wire configuration. The ML6100 offers pressure ranges up to 20,000 psi with static accuracy of <±0.1% FS (or <±0.25% FS), including linearity, hysteresis, repeatability and zero/span settings. Media temperature range is from - 60 to 300°F. Proof pressure is 300% FS to enhance reliability. The temperature output accuracy is ±0.8°F. The ML6100 is specifically designed for machine installations, industrial process monitoring and control, hydraulics, and test and calibration systems. A subsea version is available for deep water exposure. Modular construction is backed by the proven Piezoresistive silicon sensor technology, providing manufacturing flexibility and fast delivery for all ranges. Features: Up to 20,000 psi Dual 4-20 mA or Voltage Outputs -60 to 300°F High Overload 3 x FS ±0.8°F typical

Suppliers

Company
Product
Description
Supplier Links
Combination Pressure & Temperature Transmitters - High Pressure - ML6100 Series - PMC Engineering LLC
Danbury, CT, USA
Combination Pressure & Temperature Transmitters - High Pressure
ML6100 Series
Combination Pressure & Temperature Transmitters - High Pressure ML6100 Series
The ML6100 is a precision transmitter based on the well proven ATM.1st series from STS, but incorporating a PT1000 measuring element to provide a dual current loop or voltage outputs in either 3 or 4 wire configuration. The ML6100 offers pressure ranges up to 20,000 psi with static accuracy of <±0.1% FS (or <±0.25% FS), including linearity, hysteresis, repeatability and zero/span settings. Media temperature range is from - 60 to 300°F. Proof pressure is 300% FS to enhance reliability. The temperature output accuracy is ±0.8°F. The ML6100 is specifically designed for machine installations, industrial process monitoring and control, hydraulics, and test and calibration systems. A subsea version is available for deep water exposure. Modular construction is backed by the proven Piezoresistive silicon sensor technology, providing manufacturing flexibility and fast delivery for all ranges. Features: Up to 20,000 psi Dual 4-20 mA or Voltage Outputs -60 to 300°F High Overload 3 x FS ±0.8°F typical

The ML6100 is a precision transmitter based on the well proven ATM.1st series from STS, but incorporating a PT1000 measuring element to provide a dual current loop or voltage outputs in either 3 or 4 wire configuration.

The ML6100 offers pressure ranges up to 20,000 psi with static accuracy of <±0.1% FS (or <±0.25% FS), including linearity, hysteresis, repeatability and zero/span settings. Media temperature range is from - 60 to 300°F. Proof pressure is 300% FS to enhance reliability. The temperature output accuracy is ±0.8°F.

The ML6100 is specifically designed for machine installations, industrial process monitoring and control, hydraulics, and test and calibration systems. A subsea version is available for deep water exposure. Modular construction is backed by the proven Piezoresistive silicon sensor technology, providing manufacturing flexibility and fast delivery for all ranges.

Features:

  • Up to 20,000 psi
  • Dual 4-20 mA or Voltage Outputs
  • -60 to 300°F
  • High Overload 3 x FS
  • ±0.8°F typical
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number ML6100 Series
Product Name Combination Pressure & Temperature Transmitters - High Pressure
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Sealed
Media Liquid; Gas
Signal Output Analog Voltage; Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
E8Y-L Pressure Display - E8Y-LR2Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details