The ATM.ECO series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options.
ATM.ECO 4-20 mA
The ATM.ECO series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options.
ATM.ECO Voltage
| PMC Engineering LLC | PMC Engineering LLC | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | STS ATM.ECO Series | STS ATM.ECO Series |
| Product Name | Pressure Transmitters, 4-20 mA Output | Pressure Transmitters, Voltage Output |
| Device Category | Sensor | Sensor |
| Sensor Technology | Semiconductor Piezoresistive | Semiconductor Piezoresistive |
| Measurement Type | Absolute; Gauge; Sealed | Absolute; Gauge; Sealed |
| Media | Liquid; Gas | Liquid; Gas |
| Signal Output | Analog Current | Analog Voltage |