PMC Engineering LLC Electronic Pressure Transmitter, Extended Diaphragm PMC-PT/EL-CV/CX

Description
The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by conventional flanged mounted transmitters. This unit combines a 3" flanged stainless Steel extension with the proven accuracy and dependability of PMC's fully repairable electronic level transmitters. PMC's design allows for easy replacement and service of the unit without removing the flanged extension from the tank or vat wall. Ranges: 0 to 5" WC through 0 to 300 PSIG 0 to 20" WC negative through 0 to 30" Hg Vacuum +/- 30" Hg compound range 0 to 15 PSIA through 0 to 150 PSIA 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected 3" Diameter Extension Standard lengths 2", 4" and 6" Non Standard lengths over 6" are available Application Blend Chest
Description
The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by conventional flanged mounted transmitters. This unit combines a 3" flanged stainless Steel extension with the proven accuracy and dependability of PMC's fully repairable electronic level transmitters. PMC's design allows for easy replacement and service of the unit without removing the flanged extension from the tank or vat wall. Ranges: 0 to 5" WC through 0 to 300 PSIG 0 to 20" WC negative through 0 to 30" Hg Vacuum +/- 30" Hg compound range 0 to 15 PSIA through 0 to 150 PSIA 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected 3" Diameter Extension Standard lengths 2", 4" and 6" Non Standard lengths over 6" are available Application Blend Chest

Suppliers

Company
Product
Description
Supplier Links
Electronic Pressure Transmitter, Extended Diaphragm - PMC-PT/EL-CV/CX - PMC Engineering LLC
Danbury, CT, USA
Electronic Pressure Transmitter, Extended Diaphragm
PMC-PT/EL-CV/CX
Electronic Pressure Transmitter, Extended Diaphragm PMC-PT/EL-CV/CX
The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by conventional flanged mounted transmitters. This unit combines a 3" flanged stainless Steel extension with the proven accuracy and dependability of PMC's fully repairable electronic level transmitters. PMC's design allows for easy replacement and service of the unit without removing the flanged extension from the tank or vat wall. Ranges: 0 to 5" WC through 0 to 300 PSIG 0 to 20" WC negative through 0 to 30" Hg Vacuum +/- 30" Hg compound range 0 to 15 PSIA through 0 to 150 PSIA 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected 3" Diameter Extension Standard lengths 2", 4" and 6" Non Standard lengths over 6" are available Application Blend Chest

The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by conventional flanged mounted transmitters. This unit combines a 3" flanged stainless Steel extension with the proven accuracy and dependability of PMC's fully repairable electronic level transmitters. PMC's design allows for easy replacement and service of the unit without removing the flanged extension from the tank or vat wall.

  • Ranges:
    0 to 5" WC through 0 to 300 PSIG
    0 to 20" WC negative through 0 to 30" Hg Vacuum
    +/- 30" Hg compound range
    0 to 15 PSIA through 0 to 150 PSIA
  • 4-20 mA, 2 wire output
  • 316L S/S housing with 10' cable, NEMA-4X Standards
  • EMI/RFI protected
  • 3" Diameter Extension
  • Standard lengths 2", 4" and 6"
  • Non Standard lengths over 6" are available

Application

  • Blend Chest
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number PMC-PT/EL-CV/CX
Product Name Electronic Pressure Transmitter, Extended Diaphragm
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge; Compound; Vacuum
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure Sensors - 2133321 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Transducers - 10200695-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pneumatic Pressure Sensors - 2786855 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details