PMC Engineering LLC Wellhead Topside Pressure Transmitters VT1000 Series

Description
The PMC VersaLine® VT1000 Series transmitters are specifically designed to work alongside our VL submersible series for Topside Measurements of a wide range of water related applications for measurements of ground, surface, waste, sea water and oceanography. Typical applications for the VT series are bubbler systems, well head pressures, pump monitoring and injection well monitoring and control. Both stainless steel and titanium construction are available. The titanium option provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. A wide range of electrical terminations are available, including the polyurethane vented cable normally fitted to the submersible versions. This is molded to the transmitter providing the highest integrity waterproof assembly, which is well proven in thousands of installations worldwide. Kevlar is used to avoid cable elongation when longer lengths, up to 5000 feet, are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VT1000 Series is its ability to provide high performance for ranges as low as 30"WC. Versaline VT1000 Series Topside Pressure Transmitter Ranges: Full Scale (Zero Based) 0-1, 5, 10, 50,150 500,1000 5000,10000 psig; 0-5, 10, 50, 150, 500, 1000,5000,10000 psia; 0-1, 5, 10, 15, 30, 50 psid; Other ranges and pressure units can be specified Total Error Band: typical ≤0.3% FS Compensated temperature: -40 to 255°F Full Scale Ranges from 1 to 15,000 psi Gauge, absolute or differential Accuracies of ≤0.05 or 0.1% available Voltage or 4 to 20mA output
Description
The PMC VersaLine® VT1000 Series transmitters are specifically designed to work alongside our VL submersible series for Topside Measurements of a wide range of water related applications for measurements of ground, surface, waste, sea water and oceanography. Typical applications for the VT series are bubbler systems, well head pressures, pump monitoring and injection well monitoring and control. Both stainless steel and titanium construction are available. The titanium option provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. A wide range of electrical terminations are available, including the polyurethane vented cable normally fitted to the submersible versions. This is molded to the transmitter providing the highest integrity waterproof assembly, which is well proven in thousands of installations worldwide. Kevlar is used to avoid cable elongation when longer lengths, up to 5000 feet, are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VT1000 Series is its ability to provide high performance for ranges as low as 30"WC. Versaline VT1000 Series Topside Pressure Transmitter Ranges: Full Scale (Zero Based) 0-1, 5, 10, 50,150 500,1000 5000,10000 psig; 0-5, 10, 50, 150, 500, 1000,5000,10000 psia; 0-1, 5, 10, 15, 30, 50 psid; Other ranges and pressure units can be specified Total Error Band: typical ≤0.3% FS Compensated temperature: -40 to 255°F Full Scale Ranges from 1 to 15,000 psi Gauge, absolute or differential Accuracies of ≤0.05 or 0.1% available Voltage or 4 to 20mA output

Suppliers

Company
Product
Description
Supplier Links
Wellhead Topside Pressure Transmitters - VT1000 Series - PMC Engineering LLC
Danbury, CT, USA
Wellhead Topside Pressure Transmitters
VT1000 Series
Wellhead Topside Pressure Transmitters VT1000 Series
The PMC VersaLine® VT1000 Series transmitters are specifically designed to work alongside our VL submersible series for Topside Measurements of a wide range of water related applications for measurements of ground, surface, waste, sea water and oceanography. Typical applications for the VT series are bubbler systems, well head pressures, pump monitoring and injection well monitoring and control. Both stainless steel and titanium construction are available. The titanium option provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. A wide range of electrical terminations are available, including the polyurethane vented cable normally fitted to the submersible versions. This is molded to the transmitter providing the highest integrity waterproof assembly, which is well proven in thousands of installations worldwide. Kevlar is used to avoid cable elongation when longer lengths, up to 5000 feet, are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VT1000 Series is its ability to provide high performance for ranges as low as 30"WC. Versaline VT1000 Series Topside Pressure Transmitter Ranges: Full Scale (Zero Based) 0-1, 5, 10, 50,150 500,1000 5000,10000 psig; 0-5, 10, 50, 150, 500, 1000,5000,10000 psia; 0-1, 5, 10, 15, 30, 50 psid; Other ranges and pressure units can be specified Total Error Band: typical ≤0.3% FS Compensated temperature: -40 to 255°F Full Scale Ranges from 1 to 15,000 psi Gauge, absolute or differential Accuracies of ≤0.05 or 0.1% available Voltage or 4 to 20mA output

The PMC VersaLine® VT1000 Series transmitters are specifically designed to work alongside our VL submersible series for Topside Measurements of a wide range of water related applications for measurements of ground, surface, waste, sea water and oceanography. Typical applications for the VT series are bubbler systems, well head pressures, pump monitoring and injection well monitoring and control. Both stainless steel and titanium construction are available. The titanium option provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. A wide range of electrical terminations are available, including the polyurethane vented cable normally fitted to the submersible versions. This is molded to the transmitter providing the highest integrity waterproof assembly, which is well proven in thousands of installations worldwide. Kevlar is used to avoid cable elongation when longer lengths, up to 5000 feet, are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VT1000 Series is its ability to provide high performance for ranges as low as 30"WC.

Versaline VT1000 Series Topside Pressure Transmitter

  • Ranges: Full Scale (Zero Based) 0-1, 5, 10, 50,150 500,1000 5000,10000 psig; 0-5, 10, 50, 150, 500, 1000,5000,10000 psia; 0-1, 5, 10, 15, 30, 50 psid; Other ranges and pressure units can be specified
  • Total Error Band: typical ≤0.3% FS
  • Compensated temperature: -40 to 255°F
  • Full Scale Ranges from 1 to 15,000 psi
  • Gauge, absolute or differential
  • Accuracies of ≤0.05 or 0.1% available
  • Voltage or 4 to 20mA output
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number VT1000 Series
Product Name Wellhead Topside Pressure Transmitters
Device Category Sensor
Measurement Type Absolute; Differential; Gauge
Media Liquid
Signal Output Analog Voltage; Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-LR2Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series SIL/DIL analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Analogue
View Details