PMC Engineering LLC Precision Pressure Transmitters, 4-20 mA Output STS ATM.1ST/IS

Description
The ATM.1ST/IS is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. The ATM.1ST/IS now available with a bulk head fitting. ATM.1ST/IS 4-20 mA Total Error Band: typical 0.3% FS Compensated temperature: -40 to 255° F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed Accuracies of ≤ 0.05 or 0.1% Output: 4-20 mA
Description
The ATM.1ST/IS is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. The ATM.1ST/IS now available with a bulk head fitting. ATM.1ST/IS 4-20 mA Total Error Band: typical 0.3% FS Compensated temperature: -40 to 255° F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed Accuracies of ≤ 0.05 or 0.1% Output: 4-20 mA

Suppliers

Company
Product
Description
Supplier Links
Precision Pressure Transmitters, 4-20 mA Output - STS ATM.1ST/IS - PMC Engineering LLC
Danbury, CT, USA
Precision Pressure Transmitters, 4-20 mA Output
STS ATM.1ST/IS
Precision Pressure Transmitters, 4-20 mA Output STS ATM.1ST/IS
The ATM.1ST/IS is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges. The ATM.1ST/IS now available with a bulk head fitting. ATM.1ST/IS 4-20 mA Total Error Band: typical 0.3% FS Compensated temperature: -40 to 255° F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed Accuracies of ≤ 0.05 or 0.1% Output: 4-20 mA

The ATM.1ST/IS is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular construction and the 20 year proven history of STS piezoresistive sensor technology provide manufacturing flexibility and offers fast delivery for all pressure ranges.

The ATM.1ST/IS now available with a bulk head fitting.

ATM.1ST/IS 4-20 mA

  • Total Error Band: typical 0.3% FS
  • Compensated temperature: -40 to 255° F
  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed
  • Accuracies of ≤ 0.05 or 0.1%
  • Output: 4-20 mA
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS ATM.1ST/IS
Product Name Precision Pressure Transmitters, 4-20 mA Output
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - 39-D6F-PH0025AD2-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details