PMC Engineering LLC Precision Pressure Transmitters with RS485/MODBUS DTM.OCS.S Series

Description
The DTM.OCS series pressure transmitters are polynomial compensated high performing pressure sensors which achieve total error bands up to 1.2%FS over a temperature range of -40 to 185°F. The DTM.OCS are based on the standard RS485 ModBus protocol and can be easily connected to the control panel. In addition to the standard ModBus commands, specific commands were developed to take advantage of the full capabilities of the DTM.OCS. For example the pressure units can be changed any time or an offset can be programmed onsite. In addition to measuring pressure this sensor also measures temperature. Features TEB: typical 1.2%FS 0 - 3 to 0 - 1500 psi Accuracy: <0.03%FS Operating Temperature Range: -40 to 185°F RS485 ModBus Protocol
Description
The DTM.OCS series pressure transmitters are polynomial compensated high performing pressure sensors which achieve total error bands up to 1.2%FS over a temperature range of -40 to 185°F. The DTM.OCS are based on the standard RS485 ModBus protocol and can be easily connected to the control panel. In addition to the standard ModBus commands, specific commands were developed to take advantage of the full capabilities of the DTM.OCS. For example the pressure units can be changed any time or an offset can be programmed onsite. In addition to measuring pressure this sensor also measures temperature. Features TEB: typical 1.2%FS 0 - 3 to 0 - 1500 psi Accuracy: <0.03%FS Operating Temperature Range: -40 to 185°F RS485 ModBus Protocol

Suppliers

Company
Product
Description
Supplier Links
Precision Pressure Transmitters with RS485/MODBUS - DTM.OCS.S Series - PMC Engineering LLC
Danbury, CT, USA
Precision Pressure Transmitters with RS485/MODBUS
DTM.OCS.S Series
Precision Pressure Transmitters with RS485/MODBUS DTM.OCS.S Series
The DTM.OCS series pressure transmitters are polynomial compensated high performing pressure sensors which achieve total error bands up to 1.2%FS over a temperature range of -40 to 185°F. The DTM.OCS are based on the standard RS485 ModBus protocol and can be easily connected to the control panel. In addition to the standard ModBus commands, specific commands were developed to take advantage of the full capabilities of the DTM.OCS. For example the pressure units can be changed any time or an offset can be programmed onsite. In addition to measuring pressure this sensor also measures temperature. Features TEB: typical 1.2%FS 0 - 3 to 0 - 1500 psi Accuracy: <0.03%FS Operating Temperature Range: -40 to 185°F RS485 ModBus Protocol

The DTM.OCS series pressure transmitters are polynomial compensated high performing pressure sensors which achieve total error bands up to 1.2%FS over a temperature range of -40 to 185°F. The DTM.OCS are based on the standard RS485 ModBus protocol and can be easily connected to the control panel. In addition to the standard ModBus commands, specific commands were developed to take advantage of the full capabilities of the DTM.OCS. For example the pressure units can be changed any time or an offset can be programmed onsite. In addition to measuring pressure this sensor also measures temperature.

Features

  • TEB: typical 1.2%FS
  • 0 - 3 to 0 - 1500 psi
  • Accuracy: <0.03%FS
  • Operating Temperature Range: -40 to 185°F
  • RS485 ModBus Protocol
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number DTM.OCS.S Series
Product Name Precision Pressure Transmitters with RS485/MODBUS
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas
Signal Output RS232/485; ModBus
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
E8Y-L Pressure Display - E8Y-L5B - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details